EN
  • EN
  • DE

8771MN 0041000

Part No 8771MN 0041000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CABLE 3COND 22AWG YLW SHLD 1000'
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr Belden Inc.
Series SpaceMaker™
Package Spool
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 3
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.144" (3.66mm)
Shield Type Foil
Length 1000.0' (304.8m)
Jacket Color Yellow
Ratings UL Style 2937
Features Drain Wire
Voltage 300 V
Temperature Range - Operating -20°C ~ 80°C
Usage Audio, Control, Instrumentation
Jacket (Insulation) Thickness 0.0160" (0.406mm)
Conductor Insulation Polypropylene (PP)
Shield Material Aluminum
Shield Coverage 100%
Base Product Number 8771MN
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 922620-8771MN 0041000
Ultra Librarian 3D Model Ultra Librarian 8771MN 0041000 CAD Model

Description

The Belden Inc. SpaceMaker™ Multi-Conductor Cable is designed for various applications such as audio, control, and instrumentation.

  • Package: Spool
  • Length: 1000.0 feet (304.8m)
  • Cable Type: Multi-Conductor
  • Conductors: 3
  • Wire Gauge: 22 AWG
  • Voltage Rating: 300V
  • Shielding: Aluminum Foil
  • Conductor Material: Copper, Tinned
  • Conductor Strand: 19/34
  • Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
  • Diameter: 0.144 inches (3.66mm)
  • Shield Type: Foil (100% Coverage)
  • Jacket Color: Yellow
  • Conductor Insulation: Polypropylene (PP)
  • Jacket (Insulation) Thickness: 0.0160 inches (0.406mm)
  • Temperature Range: -20°C to 80°C
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8544.49.3080
  • Manufacturer: Belden Inc.
  • Status: Active

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
TE Connectivity
100G1131-0.40-0/2/9-0 / 3 Conductor Multi-Conductor Cable Black 22 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CBL 8TRIAD 16AWG SHLD / 24 (8 Triad Twisted) Conductor Multi-Triad Cable Black 16 AWG Foil 2500' (762.0m)
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess