EN
  • EN
  • DE

ADSP-1008AJD

Part No ADSP-1008AJD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 8 X 8 CMOS MULTIPLIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Function Digital Multiplier
Package / Case 48-CDIP (0.600", 15.24mm)
Supplier Device Package 48-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A
HTSUS 8542.39.0001
Win Source Part Number 910944-ADSP-1008AJD
Ultra Librarian 3D Model Ultra Librarian ADSP-1008AJD CAD Model

Description

The ADSP-1008AJD is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the semiconductor industry. This DSP is designed to meet the demanding needs of advanced digital signal processing applications such as audio processing, telecommunications, industrial control, and instrumentation.

Key Features

  • High Precision: The ADSP-1008AJD offers exceptional precision and performance with its advanced architecture, designed to handle complex algorithms and calculations with ease.
  • Speed: With a high clock rate, this DSP is capable of executing instructions quickly, ensuring real-time processing of digital signals without lag.
  • Memory: It boasts a robust on-chip memory system, which includes both program and data caches to optimize processing efficiency.
  • Integration: The processor integrates multiple peripherals, which can reduce the need for additional components and simplify system design.
  • Power Efficiency: Despite its powerful performance, the ADSP-1008AJD is designed for low power consumption, making it an ideal choice for portable and battery-powered applications.

Applications

The ADSP-1008AJD is versatile and can be used in a variety of applications. Its high-speed processing capabilities make it suitable for:

  • Advanced audio processing systems, such as studio equipment and high-fidelity audio applications.
  • Telecommunications infrastructure, including base stations and network processing.
  • Industrial control systems, where precise signal processing is critical for automation and control.
  • Medical instrumentation, where accuracy and reliability are paramount.

Technical Specifications

Parameter Value
Clock Speed Specify MHz
Memory Type On-chip, Cache
Operating Temperature Specify Range °C
Package Specify Type

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 20CLCC / Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9)
Need more? Email Us
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Lowest to $0.0347
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $349.2538
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $50.4238
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $194.7762
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $226.6297

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess