EN
  • EN
  • DE

AD532JH

Part No AD532JH
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER 10V TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Base Product Number AD532
Standard Package 14 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36755-AD532JH
Ultra Librarian 3D Model Ultra Librarian AD532JH CAD Model

Description

The AD532JH is a high-performance integrated circuit multiplier produced by Analog Devices Inc., a leader in the semiconductor industry. This precision analog component is designed to offer excellent accuracy and ease of use for a wide array of applications, including computational analog blocks in signal processing and industrial automation systems.

Key Features:

  • Monolithic Construction: The AD532JH is built using a monolithic process, ensuring high reliability and uniform performance across devices.
  • High Accuracy: With superior linearity and low noise, this multiplier delivers precise multiplication, division, and square root operations, making it ideal for precision instrumentation.
  • Wide Dynamic Range: The device supports a wide dynamic range, catering to applications that require a broad signal range without compromising on accuracy or performance.
  • Low Power Consumption: Designed for efficiency, the AD532JH operates with minimal power draw, suitable for battery-operated and energy-sensitive systems.
  • Versatility: It is versatile in its applications, capable of being configured for different mathematical operations, which makes it a go-to component for custom analog processing tasks.

Applications:

The AD532JH is utilized across various high-tech sectors due to its robust feature set. Common applications include:

  • Analog computers
  • Signal processing equipment
  • Industrial control systems
  • Data acquisition systems
  • Scientific instrumentation

Technical Specifications:

Parameter Value
Package TO-100
Operating Temperature -55°C to +125°C
Supply Voltage ±10 V to ±15 V

For further details and to view the full datasheet, please visit the Analog Devices Inc. website or contact their support for additional assistance.

You May Also Be Interested in

Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Analog Devices Inc.
DC TO 2.0 GHZ MULTIPLIER
Lowest to $21.2665
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $54.5419
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 20CLCC / Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $51.7827
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess