EN
  • EN
  • DE

AD5251BRU100

Part No AD5251BRU100
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC DCP DUAL 100K 64POS 14TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553333-AD5251BRU100
Ultra Librarian 3D Model Ultra Librarian AD5251BRU100 CAD Model

Description

Analog Devices Inc. AD5251BRU100 Digital Potentiometer

The AD5251BRU100 is a high-performance, dual-channel digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This versatile component provides a digital solution to adjust and control resistance values in a wide array of applications, from automated adjustments in consumer electronics to industrial automation systems.

The AD5251BRU100 features two independent potentiometers, each with 256 positions, allowing for fine-tuning of resistance with a nominal resistance of 100 kΩ. The device operates on a wide supply voltage range of 2.7V to 5.5V, making it suitable for various circuits and battery-operated devices. Its digital interface is I²C-compatible, providing straightforward integration with microcontrollers and digital systems, enabling remote control over the resistance settings.

One of the key advantages of the AD5251BRU100 is its non-volatile memory (EEPROM), which allows the device to retain the last programmed resistance values even after power-off, ensuring consistent performance and settings retention across power cycles. This feature is particularly useful in applications where the potentiometer setting must be maintained without user intervention or in the event of a power interruption.

Designed with reliability in mind, the AD5251BRU100 boasts a robust construction that can withstand harsh environments and offers excellent temperature stability. It comes in a compact TSSOP-14 package, which is ideal for space-constrained applications. Its high-quality design ensures a low temperature coefficient and tight resistance tolerance, providing precise control over time and temperature variations.

Applications for the AD5251BRU100 are diverse and include programmable power supplies, LCD screen adjustments, audio control, automotive electronics, and calibration and tuning systems. Its precision, flexibility, and digital interfacing make it an excellent choice for designers looking to add programmable resistance capabilities to their electronic designs.

In summary, the AD5251BRU100 from Analog Devices Inc. is a versatile and reliable digital potentiometer that offers precision control, non-volatile memory, and easy integration, making it a top choice for engineers and designers in a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8873 $61.9857
21+ $5.6514 $118.6794
32+ $5.4747 $175.1904
44+ $5.2980 $233.1120
57+ $5.1213 $291.9141
76+ $4.5911 $348.9236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess