EN
  • EN
  • DE

AD420ANZ

Part No AD420ANZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC SRL 16BIT 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 3ms
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 12 V to 32 V
Digital Supply Voltage 12 V to 32 V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-PDIP
Win Source Part Number 039085-AD420ANZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD420ANZ CAD Model

Description

The AD420ANZ is a highly integrated digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and performance in a compact package. This 16-bit DAC offers a serial input interface, making it an ideal choice for industrial control systems, process control applications, and digital communication systems where space is at a premium and high-resolution analog output is required.

Key Features

  • Resolution: 16-bit resolution provides high precision for demanding applications.
  • Interface: The serial input interface ensures easy integration with microcontrollers and digital systems.
  • Output Range: Programmable output range allows for flexible configuration to match specific system requirements.
  • Settling Time: Fast settling time enables quick response to changes in input data.
  • Power Supply: Single supply operation from +12 to +32V or dual supplies of ±11.4 to ±16V for versatile power options.

Performance and Reliability

The AD420ANZ is built to deliver consistent and reliable performance. It features a monotonic output over the entire operating temperature range, ensuring stable and predictable behavior under varying conditions. Its low glitch energy reduces spikes during output transitions, minimizing the need for additional filtering and simplifying system design.

Applications

This DAC is well-suited for a variety of applications, including:

  • Process control and automation
  • Industrial instrumentation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources

Product Specifications

Parameter Value Resolution 16-Bit Interface Serial Output Type Voltage - Unbuffered Supply Voltage +12 to +32V, ±11.4 to ±16V Package / Case 24-PDIP

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess