EN
  • EN
  • DE

AD42/321Z-0

Part No AD42/321Z-0
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC, Sm, 24-BIT Sigma-delta Adc, Ts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1018342-AD42/321Z-0
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD42/321Z-0 CAD Model

Description

Introducing the AD42/321Z-0 Precision Analog Microcontroller

Analog Devices Inc. presents the AD42/321Z-0, a state-of-the-art precision analog microcontroller that seamlessly integrates advanced analog features with digital processing power. This innovative product is designed to cater to a broad range of applications including industrial control systems, sensor interfacing, and signal conditioning tasks.

Key Features

  • High-Performance Analog Subsystem: The AD42/321Z-0 boasts a high-resolution ADC (Analog-to-Digital Converter), DACs (Digital-to-Analog Converters), and multiple flexible I/O options, delivering exceptional accuracy and precision in analog signal processing.
  • Robust Digital Core: At the heart of the device is a powerful microcontroller core that provides ample computational resources for complex algorithms and control tasks, ensuring efficient handling of digital signal processing requirements.
  • Integrated Memory: Featuring on-chip memory, the AD42/321Z-0 simplifies design and reduces the need for external components, leading to a more compact and reliable system architecture.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller is ideal for battery-powered and energy-sensitive applications where power management is critical.
  • Extended Temperature Range: The device is engineered to operate reliably across a wide temperature range, making it suitable for harsh environmental conditions often encountered in industrial settings.

Applications

The versatile nature of the AD42/321Z-0 allows it to be used in a multitude of applications, including but not limited to:

  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Smart Transmitters
  • Motor Control

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD42/321Z-0 is no exception. Each unit undergoes rigorous testing and quality assurance measures to ensure it meets the highest industry standards. Customers can trust in the reliability and performance of this precision analog microcontroller for their critical applications.

For more information and to review detailed specifications, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess