EN
  • EN
  • DE

AD9517-3ABCPZ

Part No AD9517-3ABCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 12-Output Clock Generator with Integrated 2.0 GHz VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 2.25GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-VQ (7x7)
Win Source Part Number 1139102-AD9517-3ABCPZ
Manufacturer Homepage www.analog.com
Family Name AD9517-3
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9517-3ABCPZ CAD Model

Description

AD9517-3ABCPZ Clock Generator by Analog Devices Inc.

The AD9517-3ABCPZ is a high-performance clock distribution and frequency generation IC designed to meet the stringent requirements of complex systems. Manufactured by Analog Devices Inc., a leader in precision signal processing technology, this clock generator provides low jitter and phase noise performance, making it an ideal choice for a variety of applications including wireless infrastructure, instrumentation, and communication systems.

At the heart of the AD9517-3ABCPZ is a PLL (Phase-Locked Loop) core, accompanied by a VCO (Voltage-Controlled Oscillator) that operates in the range of 1.75 GHz to 2.25 GHz. The device features a 14-channel output, each of which can be programmed for different frequency and phase relationships, offering designers a high degree of flexibility. The outputs can be configured as LVPECL, LVDS, or CMOS, which ensures compatibility with a wide range of digital logic families.

The AD9517-3ABCPZ is housed in a compact 64-LFCSP (Lead Frame Chip Scale Package) that optimizes board space without compromising performance. The IC operates over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

Key features of the AD9517-3ABCPZ include:

  • Integrated PLL with VCO
  • 14-channel clock outputs
  • Output frequencies up to 1.5 GHz
  • Low phase noise and jitter
  • Flexible output signal formats: LVPECL, LVDS, CMOS
  • Programmable output phase relationship
  • 64-LFCSP package for space-saving applications
  • Wide temperature range operation
  • Software support with ADIsimCLK design tool

For designers and engineers looking to create systems that require precise timing and synchronization, the AD9517-3ABCPZ offers a solution that is both versatile and reliable. Its programmable nature and support via the ADIsimCLK design tool simplify the process of system integration and help to shorten the development cycle. Whether the application is in data conversion, networking, or telecommunications, the AD9517-3ABCPZ stands out as a high-quality component that can significantly enhance system performance.

For more detailed information and specifications, users can refer to the product datasheet and technical documentation available on the Analog Devices Inc. website.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2032 $84.4064
3+ $34.6282 $103.8846
5+ $33.5461 $167.7305
7+ $32.4640 $227.2480
8+ $31.3819 $251.0552
11+ $28.1355 $309.4905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess