EN
  • EN
  • DE

TJA1021T/10/CM,118

Part No TJA1021T/10/CM,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER LIN 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Supply Voltage - Operating 5.5 V to 27 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 123284-TJA1021T/10/CM,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1021T/10/CM,118 CAD Model

Description

The TJA1021T/10/CM,118 is a high-performance LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors. This integrated circuit is specifically engineered to provide a robust interface between the LIN master/slave protocol controller and the physical bus in automotive and industrial applications. The TJA1021T/10/CM,118 is part of NXP's leading-edge TJA1021 product family and is well-suited for use in LIN sub-bus systems in modern vehicles.

Key Features

  • Interface: Compliant with the LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602 standards, the TJA1021T/10/CM,118 ensures broad compatibility and interoperability with various LIN systems.
  • Supply Voltage: It operates on a wide supply voltage range, typically from 5.5V to 27V, accommodating the electrical environments of automotive networks.
  • Low Power Mode: An integrated sleep mode feature significantly reduces the current consumption when the network is inactive, contributing to energy efficiency.
  • Protection: The transceiver includes thermal protection, as well as short-circuit protection for the LIN bus and the supply voltage, enhancing the reliability and robustness of the application.
  • Wake-up Capability: It supports wake-up via the LIN bus, ensuring that network nodes can be activated on demand.

Applications

The TJA1021T/10/CM,118 is ideal for a range of automotive applications, including but not limited to:

  • Body control modules
  • Door modules
  • Seat control modules
  • Sensor interfaces
  • Climate control units

Package and Quality

This transceiver comes in an SO8 package, which is a small-outline package that is suitable for space-constrained applications. The TJA1021T/10/CM,118 is also AEC-Q100 qualified, indicating that it meets the stringent quality standards required for automotive electronic components.

Ordering Information

The part number TJA1021T/10/CM,118 reflects the specific version and packaging of the TJA1021 product line, ensuring that customers receive the correct configuration for their application needs. For detailed ordering and product information, customers should consult the official NXP Semiconductors datasheets and product resources.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7061 $52.9575
175+ $0.5794 $101.3950
270+ $0.5613 $151.5510
370+ $0.5432 $200.9840
480+ $0.5251 $252.0480
640+ $0.4707 $301.2480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,510 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess