EN
  • EN
  • DE

ADUCM4050BCPZ-RL

Part No ADUCM4050BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LFCSP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 52MHz 512KB (512K x 8) FLASH 64-LFCSP (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series ADuCM
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 52MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.74V ~ 3.6V
Data Converters A/D 8x12b SAR
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP (9x9)
Base Product Number ADUCM4050
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 2,500
Win Source Part Number 1129730-ADUCM4050BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUCM4050BCPZ-RL CAD Model

Description

The ADUCM4050BCPZ-RL microcontroller unit (MCU) is a highly integrated, low power, robust processor produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This MCU is designed to cater to a wide range of applications, particularly those requiring efficient power management, security, and reliability in harsh environments.

Key Features:

  • Core: The MCU is built around an ARM Cortex-M4F core, known for its efficient processing capabilities and floating-point unit, which provides the computational power necessary for complex algorithms and control systems.
  • Memory: Comes with an ample amount of integrated memory, including both Flash and SRAM, to support a variety of applications without the need for external memory components.
  • Power Efficiency: The ADUCM4050BCPZ-RL is optimized for low power consumption, featuring multiple power modes to minimize energy usage during idle times or when full processing power is not required.
  • Analog Integration: Includes a rich set of analog peripherals, such as multi-channel ADCs, DACs, and comparators, facilitating precision measurement and control.
  • Security: Equipped with security features that ensure data protection and secure communication, which is essential for applications dealing with sensitive information.
  • Temperature Range: Capable of operating within an extended industrial temperature range, making it suitable for outdoor and industrial environments.
  • Package: Offered in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications:

The ADUCM4050BCPZ-RL is versatile enough to be used in a variety of sectors, including but not limited to industrial automation, sensor interfacing, energy management, healthcare devices, and IoT (Internet of Things) endpoints. Its robust design and power efficiency make it particularly well-suited for portable and remote applications where power sources are limited or non-rechargeable.

Conclusion:

Analog Devices Inc.'s ADUCM4050BCPZ-RL MCU is a powerful, efficient, and secure solution for designers looking to develop advanced electronic systems. With its ARM Cortex-M4F core, integrated memory, low power consumption, comprehensive analog features, and robust security, this MCU stands out as an excellent choice for a wide array of sophisticated applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1691 $92.3382
3+ $37.8824 $113.6472
5+ $36.6986 $183.4930
6+ $35.5147 $213.0882
8+ $34.3309 $274.6472
10+ $30.7794 $307.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,195 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess