The APBA3010ESGC is a surface-mount LED from Kingbright Corporation, designed for various indication applications. This is a green light-emitting diode housed in a compact 3.0 x 1.0 x 1.0 mm SMD package. The diode is constructed using an InGaN (Indium Gallium Nitride) substrate, which allows for efficient light generation in the green spectrum.
Applications
- Status indicators in consumer electronics
- Backlighting for LCD screens and keypads
- Panel indicators in industrial equipment
- Automotive lighting and dashboard indicators
- Medical device indication
Features
- High-intensity green light output
- Compact 3.0 x 1.0 x 1.0 mm SMD package
- InGaN on Sapphire substrate
- Wide viewing angle
- Low power consumption
- RoHS compliant
- Moisture Sensitivity Level 3
Benefits
- Clear Visual Indication: The high-intensity green light provides a clear and easily visible status indication, even in brightly lit environments.
- Space Saving Design: The small SMD package allows for high-density mounting on PCBs, saving valuable board space.
- Energy Efficiency: Low power consumption minimizes energy usage, making it suitable for battery-powered applications.
- Long Lifespan: Solid-state reliability provides a long operating life, reducing maintenance and replacement costs.
- Environmentally Friendly: RoHS compliance ensures that the LED is free from hazardous substances.
Technical Specifications
The APBA3010ESGC typically operates at a forward voltage of around 3.2V and a forward current of 20mA. The luminous intensity is rated in mcd (millicandela), with specific values varying depending on the drive current. It has a wide viewing angle, which is typically around 130 degrees, ensuring visibility from various perspectives. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a wide range of environmental conditions.