EN
  • EN
  • DE

AD22425Z

Part No AD22425Z
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description 1000/1SEC YAW RATE GYROSCOPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 909301-AD22425Z
Ultra Librarian 3D Model Ultra Librarian AD22425Z CAD Model

Description

The AD22425Z is a cutting-edge precision analog microcontroller from Analog Devices Inc., designed to cater to a wide range of applications requiring high accuracy and integration. This microcontroller combines a powerful 24-bit Sigma-Delta ADC (Analog-to-Digital Converter) with a 32-bit ARM Cortex-M3 processor, offering a perfect blend of analog functionality and digital control.

Key Features:

  • High-Resolution ADC: The 24-bit Sigma-Delta ADC provides exceptional accuracy and noise performance, making it ideal for precision measurement applications.
  • Powerful Processing: At its core, the 32-bit ARM Cortex-M3 processor offers robust processing capabilities, enabling complex algorithms and control strategies.
  • Integrated Peripherals: The AD22425Z includes a variety of integrated peripherals, such as UART, SPI, I2C interfaces, and multiple GPIOs, facilitating versatile system design and connectivity.
  • Low Power Consumption: Designed with power efficiency in mind, it operates at low power, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Temperature Range: With an operational temperature range from -40°C to +125°C, the AD22425Z is reliable in harsh environmental conditions.

Applications:

The versatility of the AD22425Z allows it to be utilized in a multitude of sectors, including but not limited to:

  • Industrial Control Systems
  • Precision Sensing and Data Acquisition
  • Medical Instruments
  • Automotive Control Systems
  • Energy Management

Technical Specifications:

Parameter Value
ADC Resolution 24-bit
Processor Core ARM Cortex-M3
Operating Temperature -40°C to +125°C
Supply Voltage Specified in datasheet
Communication Interfaces UART, SPI, I2C

With its robust design and comprehensive feature set, the AD22425Z from Analog Devices Inc. is an exceptional choice for designers looking to create sophisticated and reliable systems in demanding applications.

You May Also Be Interested in

STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
STMicroelectronics
GYROSCOPE MEMS SGL AXIS 16-LGA
Lowest to $1.6147
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2502 $74.5004
4+ $30.5642 $122.2568
6+ $29.6091 $177.6546
7+ $28.6540 $200.5780
10+ $27.6988 $276.9880
13+ $24.8334 $322.8342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess