EN
  • EN
  • DE

SM350AC3618

Part No SM350AC3618
Manufacturer Schneider Electric
Catalog OEM Parts ( S )
Description Proximity Sensor Ultrasonic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996039-SM350AC3618
Categories OEM Parts( S )
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM350AC3618 CAD Model

Description

The Schneider Electric SM350AC3618 is a molded case circuit breaker (MCCB) designed for overcurrent and short-circuit protection in electrical distribution systems. This robust breaker provides reliable protection for circuits in commercial, industrial, and residential applications. It is part of a broader range of circuit protection devices offered by Schneider Electric, a global leader in energy management and automation.

Applications:

  • Electrical panels in commercial buildings.
  • Industrial machinery and equipment protection.
  • Residential electrical distribution systems.
  • Generator protection.
  • Motor control centers (MCCs).

Features:

  • Molded Case Design: Provides robust protection against environmental factors and mechanical stress.
  • Thermal-Magnetic Trip Unit: Offers both thermal (overload) and magnetic (short-circuit) protection.
  • Fixed or Adjustable Trip Settings: Allows for customization of protection characteristics to match specific application requirements.
  • High Interrupting Capacity: Capable of safely interrupting high fault currents.
  • Padlocking Capability: Enhances safety by allowing the breaker to be locked in the OFF position during maintenance.
  • Compliance with Standards: Meets or exceeds relevant industry standards, such as UL, IEC, and CSA.

Benefits:

  • Reliable Overcurrent Protection: Prevents damage to equipment and wiring caused by overloads and short circuits.
  • Enhanced Safety: Minimizes the risk of electrical hazards, such as fires and electrocution.
  • Reduced Downtime: Quickly isolates faulty circuits, minimizing downtime and production losses.
  • Easy Installation: Designed for easy installation and maintenance.
  • Long Service Life: Built with high-quality materials for long-lasting performance.

Additional Details:

The SM350AC3618 typically features a specific interrupting capacity, voltage rating, and current rating. It's designed to be installed in electrical panels and distribution boards. The thermal trip unit responds to sustained overloads, while the magnetic trip unit responds instantaneously to short-circuit currents. Consult the Schneider Electric datasheet for precise specifications, including trip curves and wiring diagrams. The device is designed to provide comprehensive protection for electrical systems and is a critical component for ensuring safety and reliability.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess