EN
  • EN
  • DE

AD1886A

Part No AD1886A
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description AC’97 SoundMAX Codec
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1135695-AD1886A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1886A CAD Model

Description

The AD1886A is a high-quality, single-chip audio codec from Analog Devices Inc. that has been engineered to provide an exceptional audio experience for computing and multimedia applications. It is part of the SoundMAX® line of audio products, which are renowned for their excellent sound quality and reliability.

This codec integrates Analog Devices' advanced technology to deliver high-performance audio conversion. With its 20-bit conversion resolution, the AD1886A ensures a high level of audio fidelity, capturing the nuances and details of the original audio signal. The device operates at a sample rate of up to 48 kHz, which is more than adequate for reproducing CD-quality audio and satisfying the demands of most digital audio environments.

Features:

  • 20-bit ADC and DAC resolution
  • Full-duplex operation for simultaneous recording and playback
  • 48 kHz sample rate for high-quality audio
  • Low power consumption for energy-efficient operation
  • AC '97 2.1 compliant interface
  • Variable sample rate audio
  • Integrated headphone amplifier
  • Microphone input with programmable gain
  • Stereo line-level inputs and outputs

The AD1886A codec features a full-duplex interface that allows for simultaneous recording and playback, making it perfect for applications like voice conferencing where bidirectional audio is crucial. Additionally, the device's low power consumption makes it an ideal choice for portable and power-sensitive applications.

Connectivity is a breeze with the AD1886A, as it comes with an AC '97 2.1 compliant interface, ensuring compatibility with a wide range of audio software and hardware. It also supports variable sample rate audio, providing flexibility for different audio processing needs.

For user convenience, the AD1886A includes an integrated headphone amplifier, reducing the need for additional external components. Users can also take advantage of the microphone input with programmable gain, as well as stereo line-level inputs and outputs for connecting a variety of audio sources and devices.

In summary, the AD1886A from Analog Devices Inc. is a versatile and high-quality audio codec that provides excellent sound for computers and multimedia devices. Its array of features and compliance with industry standards make it a top choice for designers and audio enthusiasts seeking a reliable and high-performance audio solution.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Panasonic
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Lowest to $12.6416

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7239 $58.3434
15+ $7.9787 $119.6805
23+ $7.7293 $177.7739
31+ $7.4798 $231.8738
40+ $7.2303 $289.2120
54+ $6.4830 $350.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess