EN
  • EN
  • DE

AD1857JRSZ

Part No AD1857JRSZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Stereo, Single Supply 16-, 18- and 20-Bit Sigma-Delta DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135674-AD1857JRSZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1857JRSZ CAD Model

Description

The AD1857JRSZ is a high-performance, single-chip digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This DAC is designed to deliver exceptional audio quality and is suited for a wide range of applications, including professional audio equipment, high-end consumer audio systems, and digital audio workstations.

Key Features

  • Resolution: The AD1857JRSZ offers 16-bit resolution, providing high-fidelity audio reproduction with detailed sound.
  • Sampling Rate: It supports a wide range of sampling rates up to 96 kHz, making it versatile for various digital audio formats.
  • Dynamic Range: With an impressive dynamic range, this DAC ensures low noise levels and a clear audio output.
  • Signal-to-Noise Ratio (SNR): The high SNR of the AD1857JRSZ minimizes background noise, allowing for a cleaner and more precise audio experience.
  • Interface: It features a simple yet robust serial input interface that is easily interfaced with most digital audio sources and DSPs.

Performance and Quality

The AD1857JRSZ is built with Analog Devices' commitment to performance and quality. It uses advanced sigma-delta modulation techniques to achieve high accuracy and stability in sound reproduction. The on-chip voltage reference and the absence of external adjustments ensure a stable analog output over time and temperature variations.

Applications

Due to its high-quality audio output and flexible interface, the AD1857JRSZ is ideal for a variety of applications, including:

  • High-end home theater systems
  • Professional mixing and recording equipment
  • Digital audio effects processors
  • Automotive audio systems
  • Other applications requiring high-quality DACs

Package and Availability

The AD1857JRSZ is available in a compact surface-mount package, making it suitable for space-constrained applications. It is designed for easy integration into existing and new audio systems. For pricing, availability, and additional technical specifications, interested parties should contact Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess