EN
  • EN
  • DE

AD1838AAS

Part No AD1838AAS
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 2ADC/6DAC 24BIT 52-MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 6
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 105 / 108
Dynamic Range, ADCs / DACs (db) Typ 105 / 108
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number AD1838A
Standard Package 24 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 552963-AD1838AAS
Ultra Librarian 3D Model Ultra Librarian AD1838AAS CAD Model

Description

The AD1838AAS is a high-performance, single-chip audio codec from Analog Devices Inc. that provides an ideal solution for a variety of audio applications. This codec features 24-bit stereo audio ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) that deliver a pristine audio signal with a dynamic range of 105 dB, making it suitable for professional audio recording, high-fidelity home theatre systems, and digital mixing consoles.

Key Features

  • High-Resolution Audio: With its 24-bit conversion, the AD1838AAS ensures detailed and accurate sound reproduction, capturing the nuances of the audio source.
  • Multiple Channels: The device supports up to 8 channels of DAC output and 4 channels of ADC input, allowing for versatile multi-channel audio configurations.
  • Low Distortion: The codec boasts a Total Harmonic Distortion plus Noise (THD+N) of -90 dB, ensuring the audio output is clear and true to the original source.
  • Sample Rates: The AD1838AAS supports a wide range of sample rates from 32 kHz to 192 kHz, accommodating various high-definition audio formats.
  • Flexible Interface: It features a serial data port that allows for easy interfacing with digital signal processors (DSPs) and microcontrollers.

Applications

The versatility of the AD1838AAS makes it a top choice for a broad array of applications. It is particularly well-suited for:

  • Professional audio recording equipment
  • High-end consumer audio systems
  • Multimedia and home theatre systems
  • Digital audio effects processors
  • Mixing consoles and digital audio workstations

Technical Specifications

Parameter Specification
Resolution 24-bit
Dynamic Range (ADC/DAC) 105 dB
THD+N -90 dB
Sample Rate 32 kHz to 192 kHz
Operating Temperature -40°C to +85°C

For detailed technical documentation, application notes, and support resources, visit the Analog Devices Inc. website.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.4135
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Lowest to $2.5214
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5756 $70.3024
9+ $14.4213 $129.7917
13+ $13.9709 $181.6217
18+ $13.5204 $243.3672
23+ $13.0688 $300.5824
30+ $11.7175 $351.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess