Product Overview: AD1582CRTZ-REEL7
The AD1582CRTZ-REEL7 is a high-precision, low-power voltage reference component manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This series voltage reference is part of the AD1582 series, designed to provide a stable and accurate reference voltage for various applications, including portable and battery-powered devices.
Key Features
- Precision Reference: The AD1582CRTZ-REEL7 offers a fixed output voltage of 2.5V with an initial accuracy of ±0.5%.
- Low Power Consumption: With a quiescent current of only 25 μA (typical), this device is optimized for energy-sensitive applications.
- Wide Operating Temperature Range: The device is operational over a temperature range of -40°C to +125°C, making it suitable for harsh environments.
- Stable and Low Noise: It provides low output noise and excellent temperature stability, ensuring a reliable reference voltage under varying conditions.
- Small Package: The AD1582CRTZ-REEL7 is offered in a compact SOT-23 package, which is ideal for space-constrained applications.
- Reel Packaging: The REEL7 suffix indicates that this product is supplied in a tape and reel packaging format, suitable for automated assembly processes.
Applications
- Data Acquisition Systems
- Battery-Powered Instruments
- Portable Medical Devices
- Industrial Process Control Systems
- Precision Instrumentation
- Automotive Electronics
Product Specifications
The AD1582CRTZ-REEL7 is a robust component that ensures high accuracy and stability for demanding applications. It is characterized by a maximum temperature coefficient of 50 ppm/°C, ensuring minimal deviation over a wide temperature range. The low dropout voltage and the ability to source up to 5 mA of output current make it versatile for various circuits. Additionally, it is RoHS compliant and supports lead-free soldering, aligning with environmental standards for electronic components.
With its combination of features, the AD1582CRTZ-REEL7 is an excellent choice for designers who require a reliable and precise voltage reference in a small footprint, without compromising on performance.