Products specifications Report Issue?

Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5 mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 70µVp-p
Voltage - Input 2.7V ~ 5.5V
Current - Supply 8.5µA
Case / Package Die
Supplier Device Package Die
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1542083-REF3325ATDD2
Ultra Librarian 3D Model Ultra Librarian REF3325ATDD2 CAD Model

You May Also Be Interested in

Analog Devices Inc.
High Precision -+10 V Reference
Need more? Email Us
ECAD model for AD688AQ
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $1.7098
ECAD model for SC431LCSK-1TRT
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.7497
ECAD model for SC431LC5SK-2TR
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.5V TO92-3
Lowest to $0.8411
ECAD model for LM4040C25ILP
Semtech Corporation
Need more? Email Us
ECAD model for SC431CK-1.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LC5SK-2TRT
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5684
ECAD model for NJM431SU-TE1
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Lowest to $1.9952
ECAD model for UPC1944T-E1-AZ
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-1.TR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention