EN
  • EN
  • DE

FT2232H-56Q MINI MDL

Part No FT2232H-56Q MINI MDL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog USB Interface
Description High Speed USB to UART/FIFO USB 2.0 3.3V 56-Pin VQFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Features I2C
Interface USB
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
REACH SVHC No SVHC
RoHS Compliant
USB Standard USB 2.0
Win Source Part Number 1139924-FT2232H-56Q MINI MDL
Categories USB Interface
Manufacturer FTDI, Future Technology Devices International Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FT2232H-56Q MINI MDL CAD Model

Description

The FT2232H-56Q Mini Module, designed and manufactured by Future Technology Devices International Ltd (FTDI), is a compact and versatile USB-to-serial/MPSSE (Multi-Protocol Synchronous Serial Engine) interface module. This powerful and feature-rich module is based on the FT2232H, which is a dual-channel USB 2.0 Hi-Speed (480Mb/s) to UART/FIFO IC. It is an ideal solution for applications requiring serial communication or multi-protocol synchronous serial engines, such as JTAG, I²C, SPI, or bit-banging.

Key Features:

  • Dual High-Speed Channels: The FT2232H-56Q Mini Module offers two independent USB to serial channels, allowing for the simultaneous operation of two different interfaces.
  • Multi-Protocol Synchronous Serial Engine (MPSSE): Each channel can be independently configured to use FTDI's MPSSE for communication with serial synchronous protocols.
  • High Data Transfer Rates: With USB 2.0 Hi-Speed support, the module can handle data transfer rates of up to 480Mb/s, ensuring fast and efficient communication.
  • Flexible Power Options: The module can be powered from the USB bus or an external power supply if required.
  • Compact Design: The Mini Module's small form factor makes it perfect for integration into space-constrained applications.
  • EEPROM Configuration: An onboard EEPROM allows for the configuration and storage of USB descriptors, which can be customized using FTDI's utilities.
  • Comprehensive OS Support: Drivers are available for a wide range of operating systems including Windows, Linux, and Mac OS, ensuring compatibility with most platforms.
  • RoHS Compliant: The module complies with RoHS directives, making it suitable for use in environmentally sensitive applications.

Applications:

The FT2232H-56Q Mini Module is suitable for a variety of applications, including but not limited to:

  • Industrial Control
  • Instrumentation
  • Debugging and Programming for FPGA and Microcontrollers
  • USB to JTAG / SPI / I²C / UART Interfaces
  • USB Instrumentation
  • USB to Digital Interface

The FT2232H-56Q Mini Module from FTDI provides a compact, reliable, and easy-to-use solution for adding USB connectivity to a wide range of electronic devices, making it an invaluable tool for developers and engineers alike.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH 1:1 V-QFN4040-17 / Power Switch/Driver 1:1 3.5A V-QFN4040-17
Lowest to $1.4662
Maxim Integrated
First ±15kV ESD-Protected USB On-the-Go Transceiver and Charge Pump
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH P-CHAN 1:1 TSOT23-8 / Power Switch/Driver 1:1 P-Channel 3A TSOT-23-8
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
ON Semiconductor
TYPE C USB PROTECT SWITCH / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $1.5506
Silergy Corp
Low Loss Power Distribution Switch with Programmable Current Limit USB 3.1 2.5V to 5.5V 2A 65mOhm 6-Pin DFN2x2
Lowest to $0.1328
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2A 8-MSOP-EP
Lowest to $0.4645
Diodes Incorporated
IC PWR SWITCH P-CHANNEL 1:1 8SO / Power Switch/Driver 1:1 P-Channel 500mA 8-SO
Lowest to $0.7277
Diodes Incorporated
USB3 SWITCH,X1-QFN2040-24,T&R,3. / USB Switch IC 2 Channel 24-X1QFN (2x4)
Lowest to $1.4662

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6993 $59.3986
4+ $27.8196 $111.2784
6+ $26.8797 $161.2782
8+ $25.0000 $200.0000
11+ $24.0602 $264.6622
13+ $23.1204 $300.5652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess