EN
  • EN
  • DE

7B34-02-1

Part No 7B34-02-1
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description 7B34 - IC CONTROLLER 14V - 35V M
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 29580-7B34-02-1
REACH Status REACH Affected
Moisture Sensitivity Level (MSL) Vendor Undefined
Standard Package 1 pcs
Programmable Not Verified
Product Status Active
Package Bulk
Series *
Mfr Analog Devices Inc.
Category Integrated Circuits (ICs) - Specialized ICs
Ultra Librarian 3D Model Ultra Librarian 7B34-02-1 CAD Model

Description

The 7B34-02-1 is a precision signal conditioning module designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This module is part of the 7B series, which offers high-quality solutions for converting, conditioning, and processing real-world analog signals before digital processing.

Key Features

  • Input/Output Range: The 7B34-02-1 is capable of accepting input signals in the range of 0 to +10V, providing a wide range of flexibility for various industrial applications.
  • High Isolation: It features 1500Vrms transformer isolation that minimizes the effects of ground loops and reduces noise coupling, enhancing the signal integrity and safety for sensitive applications.
  • Accuracy: With its precision components and design, the module ensures high accuracy and stability, making it ideal for critical measurement tasks.
  • Easy Integration: The module comes in a compact and rugged package, which easily integrates into a variety of systems, including PLCs and data acquisition systems.
  • Output Configuration: It provides a 4-20mA current loop output, which is a standard in industrial control systems, ensuring compatibility with a wide range of equipment.

Applications

The 7B34-02-1 is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Process control systems
  • Data acquisition systems
  • Industrial automation
  • SCADA systems
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The 7B34-02-1 is built to stringent specifications and has undergone rigorous testing to ensure it meets the highest standards. Customers can trust this module to perform reliably even in the most demanding environments.

Technical Support and Documentation

Comprehensive technical support is available for the 7B34-02-1, including detailed datasheets, application notes, and user guides. Analog Devices Inc. provides extensive resources to assist with the design and implementation process, ensuring a smooth integration into your system.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess