Products specifications Report Issue?

Win Source Part Number 1222631-RYT112009
Categories Custom Parts
Manufacturer ams
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RYT112009 CAD Model

Description

The RYT112009 is a highly integrated ambient light sensor manufactured by ams (Austria Microsystems). This sensor is designed for a wide range of applications requiring precise ambient light detection and measurement. It offers excellent sensitivity and a broad dynamic range, making it suitable for both indoor and outdoor environments.

Applications

  • Mobile Devices: Used in smartphones and tablets to automatically adjust screen brightness based on ambient lighting conditions, optimizing power consumption and enhancing user experience.
  • Notebook Computers: Similar to mobile devices, it adjusts display brightness for comfortable viewing in varying lighting environments.
  • Automotive Displays: Integrated into dashboard displays for optimal visibility under different lighting conditions, enhancing safety and driver comfort.
  • Industrial Lighting Control: Employed in smart lighting systems to regulate light output based on ambient light levels, conserving energy and reducing costs.
  • Digital Signage: Used in outdoor digital displays to adjust brightness for optimal viewing, regardless of time of day or weather conditions.

Features

  • High Sensitivity: Detects even subtle changes in ambient light.
  • Wide Dynamic Range: Accurately measures light levels across a broad spectrum of lighting conditions.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Digital Output: Provides a digital interface for easy integration with microcontrollers and processors.
  • Small Form Factor: Enables compact designs, making it suitable for integration into space-constrained devices.

Benefits

  • Improved User Experience: Automatically adjusts screen brightness for comfortable viewing in any environment.
  • Energy Savings: Optimizes power consumption by adjusting light output or screen brightness based on ambient light levels.
  • Enhanced Display Visibility: Ensures clear and readable displays in diverse lighting conditions.
  • Simplified System Integration: Digital output simplifies interfacing with other system components.
  • Reduced System Cost: Integrated design reduces the need for external components.

Additional Details

The RYT112009 operates on a low supply voltage, typically in the range of 1.7V to 3.6V. It communicates via an I2C interface, making it easy to integrate with various microcontrollers. The sensor incorporates advanced optical filtering to reject infrared radiation, ensuring accurate ambient light measurements. The device is available in a small surface-mount package suitable for automated assembly.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PM3393-FGI
Orion Fans
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for OEC0028A
Pericom
Need more? Email Us
ECAD model for PI4S705W
Positronic
Conn Wire to Board M 6 POS 5mm Solder ST Top Entry Thru-Hole
Need more? Email Us
ECAD model for PLBH06M3200A1
NANYA
Need more? Email Us
ECAD model for NT5TU64M16BM-37B
Pericom
Need more? Email Us
ECAD model for PI6C3Q993QEX
ams
Need more? Email Us
ECAD model for RYT112009
Everlight Electronics Co Ltd
PT334 Series 1100 nm 30 V 75 mW Black Through Hole 5 mm Phototransistor
Lowest to $0.0453
ECAD model for PT334-6B-52
Pulse
Need more? Email Us
ECAD model for PG1279NLT

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention