Products specifications Report Issue?

Win Source Part Number 1223914-PG1279NLT
Categories Custom Parts
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PG1279NLT CAD Model

Description

The Pulse PG1279NLT is a surface mount common mode choke designed to suppress common mode noise in electronic circuits. This choke is engineered to filter out unwanted noise signals that can interfere with the performance of sensitive electronic components. Its compact size and surface mount design make it ideal for use in space-constrained applications, such as portable devices, networking equipment, and power supplies.

Applications

  • Networking Equipment: Used in Ethernet interfaces to suppress common mode noise.
  • Power Supplies: Employed in power supplies to filter out noise and improve EMC performance.
  • USB Interfaces: Integrated into USB ports to suppress noise and prevent data corruption.
  • Audio Equipment: Used in audio amplifiers and other audio devices to reduce noise and improve signal quality.
  • Data Communication Systems: Utilized in data communication systems to suppress noise and improve data transmission reliability.

Features

  • Surface Mount Design: Easy to install using standard surface mount assembly techniques.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal attenuation in the differential mode.
  • RoHS Compliant: Meets RoHS requirements for environmental compliance.

Benefits

  • Effective Noise Suppression: Reduces common mode noise, improving the performance of electronic circuits.
  • Improved Signal Integrity: Enhances signal integrity by filtering out unwanted noise signals.
  • Space Saving: Compact size allows for use in densely populated circuit boards.
  • Easy Installation: Surface mount design simplifies the assembly process.
  • Environmentally Friendly: RoHS compliance ensures that the choke is free from hazardous substances.

The PG1279NLT is constructed with a ferrite core and wound with enamel-coated copper wire. The choke is designed to provide high common mode impedance over a wide frequency range, effectively suppressing common mode noise. It has a low differential mode impedance, which minimizes signal attenuation in the differential mode. The choke is available in various inductance values and current ratings to meet the requirements of different applications. It is typically supplied in tape and reel packaging for automated assembly. The PG1279NLT is designed to meet industry safety standards and is UL recognized and CSA certified. Its small size and reliable performance make it an ideal choice for suppressing common mode noise in a wide range of electronic circuits. The operating temperature range is typically -40°C to +85°C, making it suitable for use in a variety of environmental conditions. The choke is also designed to withstand vibration and shock, ensuring reliable performance in demanding applications.

You May Also Be Interested in

Microchip Technology
IC Sensor 2CH Qtouch 20SSOP
Need more? Email Us
ECAD model for QT220ISSG
Microchip Technology
Need more? Email Us
ECAD model for PM3393-FGI
Norgren
Need more? Email Us
ECAD model for QM/90040/21
Orion Fans
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for OEC0028A
Wuxi
TO-252-2L MOSFETs ROHS
Need more? Email Us
ECAD model for NCE60P16AK
Qorvo US Inc.
RF Switch, SP4T, DC to 16 GHz, 2.4 dB IL, 38 dB Isolation, 21 dBm Pwr Rating, QFN 3x3mm, GaAs, Reflective
Need more? Email Us
ECAD model for RFSW2045
Positronic
Conn Wire to Board M 6 POS 5mm Solder ST Top Entry Thru-Hole
Need more? Email Us
ECAD model for PLBH06M3200A1
NANYA
Need more? Email Us
ECAD model for NT5TU64M16BM-37B
Infineon Technologies
Need more? Email Us
ECAD model for PEF21624EV2.1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention