EN
  • EN
  • DE

PLBH06M3200A1

Part No PLBH06M3200A1
Manufacturer Positronic
Catalog Custom Parts (N - R)
Description Conn Wire to Board M 6 POS 5mm Solder ST Top Entry Thru-Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224744-PLBH06M3200A1
Categories Custom Parts
Manufacturer Positronic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLBH06M3200A1 CAD Model

Description

The PLBH06M3200A1 is a high-performance connector manufactured by Positronic, designed for reliable and secure electrical connections in demanding environments. This connector is part of Positronic's robust range of power and signal connectors, known for their durability and high current carrying capacity. It is widely used in industrial, military, and aerospace applications where dependable connections are essential.

Applications

  • Power distribution systems
  • Control systems
  • Military equipment
  • Aerospace applications
  • Industrial machinery
  • Medical devices

Features

  • High current carrying capacity
  • Durable construction for harsh environments
  • Polarization to prevent mismating
  • Compact design for space-constrained applications
  • RoHS compliant

Benefits

  • Ensures reliable power delivery
  • Withstands vibration, shock, and extreme temperatures
  • Prevents accidental incorrect connections
  • Optimizes space utilization
  • Environmentally friendly

Technical Specifications

The PLBH06M3200A1 connector features six contacts, each capable of carrying a high current load. The connector body is constructed from a rugged, high-temperature thermoplastic material that offers excellent resistance to chemicals and solvents. It includes polarization features to ensure proper mating and prevent accidental reverse connections. The contacts are typically made from copper alloy with gold plating to provide low contact resistance and prevent corrosion. It is designed to meet or exceed industry standards for vibration, shock, and temperature cycling. The operating temperature range is typically -55°C to +125°C. Mating connectors are available to complete the connection system. Its robust design and high-performance characteristics make it a reliable choice for critical applications.

You May Also Be Interested in

Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess