EN
  • EN
  • DE

PT334-6B-52

Part No PT334-6B-52
Manufacturer Everlight Electronics Co Ltd
Catalog Custom Parts (N - R)
Description PT334 Series 1100 nm 30 V 75 mW Black Through Hole 5 mm Phototransistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223346-PT334-6B-52
Categories Custom Parts
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT334-6B-52 CAD Model

Description

The PT334-6B-52 is a phototransistor manufactured by Everlight Electronics Co., Ltd. Phototransistors are semiconductor devices sensitive to light, and they convert light energy into electrical current. The 'PT' prefix generally indicates a phototransistor, '334' is likely a product series identifier, '6B' might specify the sensitivity or spectral response, and '52' could denote the package type or other specific characteristic.

Applications:

  • Optical Sensors: Used in light detectors for ambient light sensing, object detection, and position sensing.
  • Encoders: Employed in rotary and linear encoders to detect movement and position.
  • Light Barriers: Utilized in safety devices and industrial automation to detect the presence or absence of objects.
  • Remote Controls: Found in remote control receivers to decode infrared signals.
  • Counter Systems: Used in counting applications, such as detecting objects on a conveyor belt.

Features:

  • High Sensitivity: Provides excellent response to light in the visible and near-infrared spectrum.
  • Fast Switching Speed: Enables rapid detection of changes in light intensity.
  • Compact Package: Offered in a small package for space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Linear Output: Produces a linear output current proportional to the incident light intensity.

Benefits:

  • Accurate Light Detection: Provides reliable and precise light sensing capabilities.
  • Versatile Applications: Can be used in a wide range of light-sensitive applications.
  • Easy Integration: Simplifies integration into electronic circuits.
  • Cost-Effective Solution: Offers a competitive price for high-volume applications.
  • Long Lifespan: Provides long-term reliability and durability.

Technical Specifications:

The PT334-6B-52 typically has a collector-emitter voltage rating of around 30V, a collector current rating of about 20mA, and a spectral sensitivity range in the visible to near-infrared region. The exact dimensions and package details depend on the specific package style, often a through-hole or surface-mount package. For precise specifications, refer to the Everlight PT334 series datasheet.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
KOA Speer
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
Mitsubishi
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1,105+ $0.0453 $50.0565
2,690+ $0.0372 $100.0680
4,170+ $0.0360 $150.1200
5,735+ $0.0349 $200.1515
7,420+ $0.0337 $250.0540
9,935+ $0.0302 $300.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 1105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess