EN
  • EN
  • DE

CAS15-NP

Part No CAS15-NP
Manufacturer LEM
Catalog Current Transducers
Description Current Transducer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LEM
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820159-CAS15-NP
Ultra Librarian 3D Model Ultra Librarian CAS15-NP CAD Model

Description

The CAS15-NP is a current transducer manufactured by LEM. This device is designed to accurately measure AC, DC, and pulsed currents and convert them into a voltage output that can be easily read by a measuring instrument or control system. It is used in a wide range of applications requiring precise current monitoring and control.

Applications

  • Variable Speed Drives
  • Battery Management Systems
  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Power inverters

Features

  • Closed-loop (compensated) technology
  • High accuracy
  • Excellent linearity
  • Low temperature drift
  • Galvanic isolation between primary and secondary circuits

Benefits

  • Provides accurate current measurements
  • Ensures precise control of electrical systems
  • Protects equipment from overcurrent conditions
  • Enhances system reliability
  • Simplifies current monitoring and data acquisition

Additional Details

The CAS15-NP utilizes a closed-loop (compensated) technology to achieve high accuracy and linearity. In a closed-loop system, the magnetic field generated by the primary current is compensated by a secondary current, resulting in a more accurate measurement. The galvanic isolation between the primary and secondary circuits provides safety and prevents ground loops. The device operates over a wide temperature range, ensuring stable performance in various environmental conditions. It's designed for ease of installation and integration into existing systems. The voltage output is proportional to the measured current, making it easy to interface with analog-to-digital converters (ADCs) and other measurement devices. The CAS15-NP is commonly used for monitoring and controlling currents in power electronics applications. The transducer is known for its robustness and reliability. The accuracy specification often includes a combination of offset, gain, and linearity errors. The current transducer provides essential information for optimizing system performance and protecting sensitive equipment from damage.

You May Also Be Interested in

LEM
Current Transducer LF 305-S
Lowest to $54.6385
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Lowest to $3.5315
Honeywell
CURRENT SENSORS
Need more? Email Us
LEM
Current Transducer HY 50-P
Lowest to $32.4827
LEM
Current Transducers HY 5 to 25-P
Lowest to $30.2938
LEM
Current Transducers HY 5 to 25-P
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CUR HALL 13.5MT 8TSSOP / Current Sensor 13.5mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40MT 8TSSOP / Current Sensor 40mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5034 $52.0272
17+ $6.0839 $103.4263
26+ $5.8741 $152.7266
37+ $5.4545 $201.8165
48+ $5.2447 $251.7456
60+ $5.0349 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess