EN
  • EN
  • DE

74LVX244MTR

Part No 74LVX244MTR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW VOLTAGE CMOS OCTAL BUS BUFFER WITH 3 STATE OUTPUTS (NON INVERTED) | IC BUFFER NON-INVERT 3.6V 20SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOP
Family Part Number 74LVX244
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1133366-74LVX244MTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX244MTR CAD Model

Description

STMicroelectronics 74LVX244MTR Low Voltage Octal Buffer/Line Driver

The 74LVX244MTR is a high-performance, low-power, low-voltage Si-gate CMOS device, and is part of the advanced LVX family from STMicroelectronics. This product is specifically designed to operate from a 3.3V supply, making it ideal for interfacing with 3.3V systems. It features an octal buffer/line driver with 3-state outputs, which makes it suitable for driving bus lines or buffering memory address registers.

The 74LVX244MTR offers robust performance while maintaining the low power dissipation of CMOS with the high drive capability of bipolar transistors. This balance allows for reliable operation in a wide range of applications while minimizing energy consumption. The device is characterized for operation from -40°C to +85°C, ensuring reliability in various environmental conditions.

Each buffer/line driver has a separate input-enable (E) pin that, when high, disables the respective output by placing it in a high impedance state. This feature is particularly useful in preventing bus contention in multi-master systems. The device's inputs can tolerate voltages up to 5V, allowing for interface flexibility with 5V systems without the need for additional level-shifting components.

The 74LVX244MTR comes in a compact and surface-mountable TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The package type ensures minimal board space consumption while providing excellent thermal performance. The product is also available in tape and reel packaging, which simplifies the manufacturing process for mass production.

With its low-voltage operation, high drive capability, and 3-state outputs, the STMicroelectronics 74LVX244MTR is a versatile component suitable for a wide range of digital applications, including computing, telecommunications, and consumer electronics. Its robustness, combined with STMicroelectronics' commitment to quality, makes it a reliable choice for designers looking to incorporate a high-performance buffer/line driver into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess