Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1223870-OEC0028A
Categories Custom Parts
Manufacturer Orion Fans
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OEC0028A CAD Model

Description

The Orion Fans OEC0028A is a finger guard designed to provide protection from moving fan blades in various electronic equipment and enclosures. This finger guard is engineered to prevent accidental contact with the fan blades, ensuring safety and preventing damage to the fan itself. Its robust construction and easy installation make it a valuable addition to any application where fans are used for cooling.

Applications

  • Computer Cases: Used in computer cases to protect users from fan blades.
  • Electronic Enclosures: Employed in electronic enclosures to prevent accidental contact with fan blades.
  • Power Supplies: Integrated into power supplies to provide protection from fan blades.
  • Industrial Equipment: Used in industrial equipment where fans are used for cooling.
  • HVAC Systems: Utilized in HVAC systems to prevent contact with fan blades in cooling units.

Features

  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Easy Installation: Simple to install with standard mounting hardware.
  • Effective Protection: Provides reliable protection from moving fan blades.
  • Open Design: Allows for unimpeded airflow.
  • Variety of Sizes: Available in various sizes to fit different fan models.

Benefits

  • Enhanced Safety: Prevents accidental contact with fan blades, reducing the risk of injury.
  • Fan Protection: Protects fan blades from damage, extending the life of the fan.
  • Improved Airflow: Open design allows for unimpeded airflow, maintaining optimal cooling performance.
  • Easy Maintenance: Simple to remove and clean.
  • Compliance: Helps meet safety regulations and standards.

The OEC0028A is typically constructed from steel wire or plastic, depending on the application requirements. The wire finger guards are often coated with a protective finish to prevent corrosion. The plastic finger guards are made from durable materials that can withstand high temperatures and humidity. The finger guard is designed to be mounted directly to the fan housing or the equipment enclosure. It is available in various sizes to fit different fan models. The open design of the finger guard allows for maximum airflow, ensuring that the fan can effectively cool the equipment. The OEC0028A is a cost-effective solution for protecting users and equipment from the hazards of moving fan blades. It is an essential component for any application where fans are used for cooling. The finger guard is easy to install and maintain, making it a convenient and reliable safety device. The typical operating temperature range is -40°C to +70°C, making it suitable for use in a variety of environmental conditions.

You May Also Be Interested in

Positronic
Conn Wire to Board M 6 POS 5mm Solder ST Top Entry Thru-Hole
Need more? Email Us
ECAD model for PLBH06M3200A1
ams
Need more? Email Us
ECAD model for RYT112009
AMCC
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for NPX5725-BA1C
Wuxi
TO-252-2L MOSFETs ROHS
Need more? Email Us
ECAD model for NCE60P16AK
Pericom
Need more? Email Us
ECAD model for PI6C3Q993QEX
Microchip Technology
Need more? Email Us
ECAD model for PM3393-FGI
Pulse
Need more? Email Us
ECAD model for PG1279NLT
NXP / Nexperia
Parallel 8 Bits Input Loading 2.3 Us Settling Time 8-BIT Dac PDIP22
Need more? Email Us
ECAD model for NE5019N
Analog Devices Inc.
Need more? Email Us
ECAD model for OP207AY/883C

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention