EN
  • EN
  • DE

AS3911-BQFT

Part No AS3911-BQFT
Manufacturer ams
Catalog RFID, RF Access, Monitoring ICs
Description NFC Initiator / HF Reader IC / IC RFID READER 13.56MHZ 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ams
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, NFC
Supply Voltage - Operating 2.4 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 32-QFN (5x5)
Win Source Part Number 010249-AS3911-BQFT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AS3911-BQFT CAD Model

Description

AS3911-BQFT NFC Initiator / Reader

The AS3911-BQFT is a high-performance NFC initiator and reader, known for its efficiency and reliability in NFC communication. This IC is designed to excel in various demanding environments, ensuring fast data transmission and robust operational capabilities.

  • Applications/Projects:
    • Access control systems
    • Contactless payment terminals
    • Ticketing systems
    • NFC-enabled devices
  • Key Features and Benefits:
    • High sensitivity receiver for strong signal capture
    • Integrated data controller for efficient data processing
    • Low power consumption to enhance battery life
    • Supports various NFC standards for versatility
  • Additional Details:
    • Operates in a broad temperature range
    • Compact QFN package ensures easy integration in small devices

You May Also Be Interested in

NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4404
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7916 $50.3748
8+ $13.7778 $110.2224
12+ $13.3472 $160.1664
16+ $12.9167 $206.6672
21+ $12.4861 $262.2081
27+ $11.1944 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 886 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess