EN
  • EN
  • DE

VSL1005U05NR

Part No VSL1005U05NR
Manufacturer Samwha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samwha
Win Source Part Number 399787-VSL1005U05NR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VSL1005U05NR CAD Model

Description

The VSL1005U05NR is a power inductor manufactured by Samwha. Power inductors are crucial components in electronic circuits, used for energy storage and filtering in power supplies, DC-DC converters, and other power management applications. Samwha is a known manufacturer of passive components, and this inductor is designed for efficient power handling.

Applications

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Filtering circuits
  • LED lighting circuits

Features

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • High current handling: Designed to handle significant current loads.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact size: Suitable for space-constrained applications.
  • Surface mount technology (SMT): Facilitates automated assembly.

Benefits

  • Efficient power conversion: Low DCR reduces power loss and improves overall efficiency.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Stable performance: Designed for reliable operation over a range of temperatures.
  • Easy assembly: SMT package simplifies the manufacturing process.
  • Compact design: Allows for smaller and more densely populated circuit boards.

Additional Details

The VSL1005U05NR's inductance value is likely in the microhenry range. The specific inductance, saturation current, and DC resistance values can be found in the manufacturer's datasheet. This inductor is typically used in conjunction with capacitors and other components to create stable and efficient power conversion circuits. Operating temperature range and storage temperature range are also specified in the datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $0.9794
Toshiba Semiconductor and Storage
Lowest to $0.0497
Atmel
Lowest to $0.9385
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
AMIS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess