Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ams
Main Purpose DC/DC, Step Up or Down with LDO
Outputs and Type 10, Non-Isolated
Voltage - Input 2.7 V ~ 5.5 V
Regulator Topology Boost, Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part AS3607
Win Source Part Number 768813-AS3607 EVAL BOARD
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian AS3607 EVAL BOARD CAD Model

Description

The AS3607 EVAL BOARD from ams is a development board that can be used for DC/DC, step up or down with LDO applications.

  • Voltage Input Range: 2.7 V - 5.5 V
  • Board Type: Fully Populated
  • Outputs: 10 Non-Isolated
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Package Quantity: One Board

You May Also Be Interested in

Maxim Integrated
EVAL MAXM15062 / MAXM15062 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15062EVKIT#
Maxim Integrated
EVAL BUCK MOD MAXM15067 / MAXM15067 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15067EVKIT#
Intel
EVALUATION BOARD FOR EM2120H01QI / EM2120H01QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for EVB-EM2120H01QI
STMicroelectronics
BOARD EVAL BUCK REG ST1S10
Need more? Email Us
ECAD model for STEVAL-ISA044V5
Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for EVAL1K4WZVSFBSMDTOBO1
Allegro MicroSystems, LLC
BOARD DEMO FOR A8672 / A8672 - DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for APEK8672EEG-T
Texas Instruments
BOARD EVALUATION LM2696
Need more? Email Us
ECAD model for LM2696EVAL
Texas Instruments
BOARD EVAL FOR LM3481
Need more? Email Us
ECAD model for LM3481EVAL
Maxim Integrated
EVAL MAXM15464 / MAXM15464 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15464EVKIT#

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention