EN
  • EN
  • DE

MAXM15464EVKIT#

Part No MAXM15464EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MAXM15464 / MAXM15464 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 300mA
Voltage - Input 12V ~ 42V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAXM15464
Base Product Number MAXM15464
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1348849-MAXM15464EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAXM15464EVKIT# CAD Model

Description

The MAXM15464EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed for assessing the performance and capabilities of the MAXM15464 high-efficiency, high-voltage, Himalaya uSLIC™ step-down power module. This compact and user-friendly evaluation kit serves as an ideal platform for engineers and designers to explore the features of the MAXM15464 module, which is perfect for space-constrained applications.

The evaluation kit includes the MAXM15464 power module, which integrates a synchronous wide-input range step-down DC-DC converter with built-in inductors, capacitors, and resistors. This integration facilitates a minimal external component count, thereby reducing design complexity and saving on PCB space. The module is capable of delivering up to 300mA of continuous current, with an input voltage range of 4.5V to 42V, making it suitable for a wide array of applications, from industrial to automotive and beyond.

Key features of the MAXM15464EVKIT# include an adjustable output voltage from 0.9V to 6V, which allows for testing under various conditions and target voltages. The kit also provides high efficiency, excellent thermal performance, and a comprehensive set of protection features such as over-current protection, over-temperature protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.

The MAXM15464EVKIT# comes with a pre-installed MAXM15464G/V+ module, and it's equipped with test points and jumper options for easy evaluation and flexibility. Engineers can quickly set up the evaluation kit and monitor performance parameters like efficiency, load and line regulation, switching frequency, and noise performance using standard test equipment.

The compact size and high integration level of the MAXM15464 power module, combined with the ease of use of the evaluation kit, make the MAXM15464EVKIT# an excellent tool for quick prototyping and testing, accelerating the development process for power supply solutions in a wide range of electronic products.

For full utilization, the evaluation kit is supported by comprehensive documentation, including a detailed user guide, schematic diagrams, and application notes, all available on the Maxim Integrated website. This ensures that users can maximize the potential of the MAXM15464 power module and implement it effectively in their designs.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess