EN
  • EN
  • DE

LM2696EVAL

Part No LM2696EVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION LM2696
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series -
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 2.5V
Current - Output 3A
Voltage - Input 6V ~ 24V
Regulator Topology Buck
Frequency - Switching 250kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2696
Base Product Number LM2696
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1378803-LM2696EVAL
Ultra Librarian 3D Model Ultra Librarian LM2696EVAL CAD Model

Description

The LM2696EVAL from Texas Instruments is a high-performance evaluation tool designed for the LM2696 series of step-down voltage regulators. These regulators are capable of driving a 3A load with excellent line and load regulation. The evaluation module provides a fully assembled and tested circuit for benchmarking and design consideration, facilitating rapid development and analysis of power supply circuits.

Key Features:

  • High Efficiency: The LM2696EVAL boasts a high efficiency of up to 95%, reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.25V to a maximum determined by the input voltage, providing flexibility for a variety of applications.
  • Switching Frequency: The module operates at a fixed 260 kHz switching frequency, which allows for a good balance between efficiency and component size.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, ensuring reliability and longevity of the module.
  • Current Limit Protection: The regulator includes current limit protection, safeguarding the device and the load from excessive current conditions.

Applications:

The LM2696EVAL is suitable for a wide range of applications, including distributed power systems, DSL and cable modems, set-top boxes, and other telecommunications equipment. Its robust design and adjustable features make it an ideal choice for engineers and designers looking to create efficient, reliable power supply solutions.

Package Contents:

The evaluation module package includes the fully assembled LM2696EVAL board, along with detailed documentation to assist users in getting started quickly. Technical support and additional resources are available through Texas Instruments' website, providing comprehensive guidance for utilizing the LM2696EVAL to its fullest potential.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess