Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Output Type MOS, Open-Drain
Supply Voltage , Single/Dual (±) 3V ~ 16V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 50μA
CMRR, PSRR 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SO
Family Part Number TLC393
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 750117-TLC393CPS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC393CPS CAD Model

Description

The Texas Instruments TLC393CPS is a high-precision dual differential comparator designed to provide a reliable solution for a wide range of applications that require voltage or current monitoring, level detection, and signal processing. This integrated circuit is part of the industry-leading portfolio from Texas Instruments, known for its quality and performance.

Key Features:

  • Supply Voltage Range: The TLC393CPS operates from a single supply voltage ranging from 2 V to 36 V or dual supplies of ±1 V to ±18 V, providing flexibility for various power environments.
  • Dual Comparators: This device includes two independent voltage comparators that can be used in a variety of configurations, allowing for simultaneous dual operations.
  • Offset Voltage: It boasts a low input offset voltage, which ensures accurate measurements and comparisons, critical for precision applications.
  • Output Type: The open-collector outputs facilitate wired-OR connections and make the TLC393CPS suitable for driving loads or for further interfacing with digital logic levels.
  • Response Time: With a typical response time of 1.3 µs, this comparator is suitable for high-speed applications that require quick transitions and signal processing.

Applications:

The TLC393CPS is versatile and can be employed in various electronic systems, including:

  • Limit switches
  • Voltage level detection
  • Window comparators
  • Analog-to-digital converters (ADCs)
  • Relay drivers
  • Motor control circuits
  • Battery management systems

Package and Quality:

The device is offered in an 8-pin plastic small-outline (PS) package, which is designed for space-saving on printed circuit boards (PCBs). Texas Instruments' commitment to high standards ensures that the TLC393CPS meets strict quality control measures, providing reliable performance for critical systems.

Overall, the TLC393CPS from Texas Instruments stands out as a robust and versatile component that can enhance the functionality and reliability of electronic designs across a broad spectrum of applications.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR DUAL LV 8UDFN
Lowest to $0.5954
ECAD model for NCS2220AMUT1G
ON Semiconductor
IC COMPARATOR LV LP COMPL 6-DFN
Lowest to $0.1282
ECAD model for NCS2200SQLT1G
ON Semiconductor
IC COMPARATOR DUAL DIFF 14-SOIC
Lowest to $7.1057
ECAD model for NE521DG
ON Semiconductor
IC COMPARATOR LV ENABLE 6-TSOP
Lowest to $4.4966
ECAD model for NCS2203SN2T1
Maxim Integrated
Need more? Email Us
ECAD model for MXL1016CSB
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Lowest to $9.1487
ECAD model for MAX516AENG+
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $2.7899
ECAD model for TLV3701CDBVRG4
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14DIP
Need more? Email Us
ECAD model for MCP6544-I/P

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6429 $57.5015
85+ $1.3480 $114.5800
130+ $1.3059 $169.7670
180+ $1.2638 $227.4840
230+ $1.2217 $280.9910
310+ $1.0954 $339.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 176 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention