EN
  • EN
  • DE

STEVAL-ISA044V5

Part No STEVAL-ISA044V5
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL BUCK REG ST1S10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output -
Current - Output 3A
Voltage - Input 2.5V ~ 18V
Regulator Topology Buck
Frequency - Switching 900kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1S10
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1366703-STEVAL-ISA044V5
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA044V5 CAD Model

Description

STEVAL-ISA044V5 - STMicroelectronics Evaluation Board

The STEVAL-ISA044V5 from STMicroelectronics is a highly efficient evaluation board designed for power management and conversion applications. This compact and versatile board is an excellent tool for engineers and designers looking to evaluate the performance of STMicroelectronics' advanced power solutions, specifically tailored for AC-DC converters.

At the heart of the STEVAL-ISA044V5 is a VIPer26K high-voltage converter, which integrates a PWM controller and a 1050 V avalanche rugged power section. This allows the board to handle a wide range of input voltages (from 85V to 265V AC), making it suitable for a variety of global applications. The VIPer26K's robust design ensures reliability and longevity, even under stressful conditions.

The evaluation board delivers a fixed 12V output voltage and can provide up to 6.5W of output power. This makes it an ideal solution for powering a wide array of devices and systems, such as home appliances, set-top boxes, and other low-power electrical devices that require a stable and reliable power supply.

With its integrated features, the STEVAL-ISA044V5 showcases various protection mechanisms, including overcurrent protection, thermal shutdown, and VCC under-voltage lockout with hysteresis. These features not only safeguard the board from electrical anomalies but also ensure safe operation for the end-user's application.

For those looking to fine-tune their design, the STEVAL-ISA044V5 offers flexibility with the possibility of modifying the feedback loop, enabling the adjustment of the output voltage or the implementation of different types of protections based on specific requirements.

The evaluation board is also equipped with an EMI filter and meets the standard EMC regulations, ensuring minimal interference with other electronic devices. Its compact size and ease of use make it particularly attractive for rapid prototyping and testing in a lab environment or for educational purposes.

The STEVAL-ISA044V5 is a testament to STMicroelectronics' commitment to providing innovative and reliable power solutions, and it is an invaluable tool for any professional involved in power supply design.

You May Also Be Interested in

ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess