EN
  • EN
  • DE

BLA9H0912LS-700U

Part No BLA9H0912LS-700U
Manufacturer Ampleon USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description BLA9H0912LS-700/SOT502/TRAY / RF Mosfet LDMOS 50 V 100 mA 960MHz ~ 1.215GHz 20dB 700W SOT502B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr Ampleon USA Inc.
Package Tray
Transistor Type LDMOS
Frequency 960MHz ~ 1.215GHz
Gain 20dB
Voltage - Test 50 V
Current Rating (Amps) 2.8µA
Current - Test 100 mA
Power - Output 700W
Voltage - Rated 106 V
Package / Case SOT-502B
Supplier Device Package SOT502B
Base Product Number BLA9
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0075
Other Names 1603-BLA9H0912LS-700U,934960203112
Standard Package 20
Win Source Part Number 1049314-BLA9H0912LS-700U
Ultra Librarian 3D Model Ultra Librarian BLA9H0912LS-700U CAD Model

Description

The Ampleon USA Inc. BLA9H0912LS-700U is a high-performance LDMOS transistor designed for use in a wide range of applications.

  • Voltage Rating: 106V
  • Frequency Range: 960MHz to 1.215GHz
  • Gain: 20dB
  • Power Output: 700W
  • Package: SOT-502B
  • Supplied in: Tray
  • Category: Discrete semiconductor product
  • Supply and Demand: Limited

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess