EN
  • EN
  • DE

2SJ312

Part No 2SJ312
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description P CHANNEL MOS TYPE (HIGH SPEED, HIGH CURRENT SWITCHING, DC-DC CONVERTER, RELAY DRIVE AND MOTOR DRIVE APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1126757-2SJ312
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ312 CAD Model

Description

The 2SJ312 is a P-channel Power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-speed switching applications, particularly in DC-DC converters and power management circuits. It features low on-resistance and high gate-source voltage, making it suitable for efficient and reliable power control.

Applications

  • DC-DC converters
  • Power management circuits
  • Motor drivers
  • Switching regulators
  • Load switches

Features

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • High Gate-Source Voltage: Offers a wide operating voltage range.
  • Fast Switching Speed: Provides rapid switching performance.
  • High Drain Current: Capable of handling significant current flow.
  • Avalanche Energy Rated: Ensures robust performance under transient conditions.

Benefits

  • Improved Efficiency: The low on-resistance minimizes power loss, improving overall efficiency.
  • Increased Reliability: The high gate-source voltage and avalanche energy rating ensure robust and reliable performance.
  • Enhanced Switching Performance: The fast switching speed provides rapid and efficient switching.
  • Simplified Circuit Design: The MOSFET's characteristics simplify the design of power control circuits.
  • Reduced Heat Generation: The low on-resistance reduces heat generation, improving thermal management.

Additional Details

The 2SJ312 has a drain-source voltage (VDSS) of -60V, a drain current (ID) of -12A, and an on-resistance (RDS(on)) of typically 0.085 ohms at VGS = -10V. Its gate threshold voltage (VGS(th)) is typically -2.0V. The device is typically supplied in a TO-220 package.

For optimal performance, it is recommended to use appropriate heat sinking to manage the MOSFET's temperature, especially in high-current applications. Proper gate drive circuitry is also crucial to achieve the desired switching characteristics. This MOSFET is commonly used in power supplies, motor control circuits, and other industrial applications.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess