EN
  • EN
  • DE

LTC2252IUH#PBF

Part No LTC2252IUH#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000821-LTC2252IUH#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Operating Temperature -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Base Product Number LTC2252
Product Status Active
Ultra Librarian 3D Model Ultra Librarian LTC2252IUH#PBF CAD Model

Description

LTC2252IUH#PBF - High-Performance ADC from Analog Devices Inc.

The LTC2252IUH#PBF is a cutting-edge analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance analog technology. This particular model is part of the LTC2252 series, known for its high-speed data acquisition capabilities and exceptional signal-to-noise ratio (SNR).

Designed for demanding applications that require precise digital representation of analog signals, the LTC2252IUH#PBF offers a 12-bit resolution with a sampling rate of up to 105Msps (Mega samples per second). This high-speed ADC is ideal for a wide range of applications, including medical imaging, digital communication systems, and industrial instrumentation.

One of the standout features of the LTC2252IUH#PBF is its innovative architecture that minimizes noise and distortion, providing an excellent SNR and spurious-free dynamic range (SFDR). Its differential inputs are optimized for dynamic performance and are compatible with various signal frequencies.

The LTC2252IUH#PBF operates within a supply voltage range of 1.71V to 1.89V, making it suitable for low-voltage applications. It is packaged in a compact (4mm x 5mm) QFN-32 package, which is designed to save board space while still delivering high performance.

Key features of the LTC2252IUH#PBF include:

  • 12-bit resolution
  • 105Msps sampling rate
  • Low power consumption
  • Excellent SNR and SFDR
  • Differential input with wide input bandwidth
  • Flexible supply voltage range
  • Small form factor QFN-32 package
  • CMOS or LVDS digital output modes

With its robust performance and versatile features, the LTC2252IUH#PBF is an excellent choice for designers looking to integrate a high-quality ADC into their systems. Analog Devices Inc. provides comprehensive support for this product, including detailed datasheets, application notes, and reference designs, to facilitate seamless integration and to help accelerate time-to-market for your projects.

Whether you're working on high-speed data acquisition, advanced communication systems, or precision measurement equipment, the LTC2252IUH#PBF from Analog Devices Inc. is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess