Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Conec
Status Active
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 50
Number of Rows 3
Shell Size, Connector Layout 5 (DD, D)
Contact Type Signal
Mounting Through Hole
Flange Feature Board Side (4-40); Mating Side (4-40)
Termination Solder
Features Filter, Grounding Indents
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Temperature Range - Operating -25°C to 105°C
Voltage Rating 100V
Current Rating 7.5A
Color Black
Contact Form Machined
Housing Material Thermoplastic
Win Source Part Number 1011033-241A15850X
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 241A15850X CAD Model

Description

This 50-position D-Sub connector plug with male pins from Conec is a great choice for your electronic projects.

  • Color: Black
  • Features: Filter and grounding indents
  • Connector Type: Signal
  • Number of Rows: Three
  • Termination: Solder
  • Contact Finish: Gold with flash thickness
  • Contact Form: Machined
  • Connector Style: D-Sub
  • Voltage Rating: 100V
  • Current Rating: 7.5A
  • Housing Material: Thermoplastic with a UL94 V-0 material flammability rating
  • Mounting: Through hole
  • Shell Material: Steel with a tin plating
  • Ingress Protection: IP20
  • Temperature Range: -25°C to 105°C
  • Flange Feature: Board side (4-40) and mating side (4-40)

You May Also Be Interested in

TE Connectivity
CONN D-SUB FEMALE SCREW LOCK
Need more? Email Us
ECAD model for 3-828102-1
TE Connectivity
CONN HEAD SCREW HEAVY DUTY 4-40
Need more? Email Us
ECAD model for 5746879-1
Hirose Electric Co Ltd
D-SUB LOCKING SCREW/WASHER FOR R
Lowest to $1.2463
ECAD model for RDG-LNA(4-40)-W1(01)
TE Connectivity
CONN FEMALE SCREWLOCK KIT 10PC
Need more? Email Us
ECAD model for 5205817-2
TE Connectivity
CONN SCREWLOCK FEMALE 2 SETS/BAG
Need more? Email Us
ECAD model for 5207719-1
3M
CONN JACKSOCKET M2.5/M2.5 0.35\
Need more? Email Us
ECAD model for 3341-10BULK
3M
3341 JACKSOCKET (SCREWS ONLY)
Need more? Email Us
ECAD model for 3341 JACKSOCKET (SCR)
TE Connectivity
FILLISTER HEAD SCREW ZN PLTD
Need more? Email Us
ECAD model for 5745137-2
TE Connectivity
CONN CHAMP SCREW LOCK KIT METR
Need more? Email Us
ECAD model for 554808-1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention