Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Conec
Status Active
Connector Style D-Sub, High Density
Connector Type Plug, Male Pins
Number of Positions 26
Number of Rows 3
Shell Size, Connector Layout 2 (DA, A) High Density
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Housing/Shell (4-40)
Termination Solder
Features Filter, Ground Strap, Grounding Indents
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Temperature Range - Operating -25°C to 85°C
Voltage Rating 100V
Current Rating 3A
Color Black
Contact Form Machined
Housing Material Thermoplastic
Backset Spacing 0.314" (7.98mm)
Win Source Part Number 1001908-241A17110X
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 241A17110X CAD Model

Description

The Conec 241A17110X is a male plug connector with 26 positions and a black color.

  • Positions: 26
  • Color: Black
  • Features: Filter, Ground Strap, Grounding Indents
  • Connector Type: D-Sub, High Density
  • Contact Type: Signal
  • Mounting Type: Through-Hole, Right-Angle
  • Housing/Shell Feature: Flange (4-40)
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Style: Machined
  • Wire Gauge: Not Specified
  • Voltage Rating: 100V
  • Current Rating: 3A
  • Ingress Protection: IP20
  • Housing Material: Thermoplastic
  • Material Flammability Rating: UL94 V-0
  • Shell Material: Steel, Tin-Plated
  • Shell Size: 2 (DA, A) High Density
  • Backset Spacing: 0.314" (7.98mm)
  • Applications: Data communication, industrial automation, and medical devices

You May Also Be Interested in

3M
3341 JACKSOCKET (SCREWS ONLY)
Need more? Email Us
ECAD model for 3341 JACKSOCKET (SCR)
TE Connectivity
D-Sub Tools&Hardware SCREWLOCK W
Lowest to $0.9260
ECAD model for 178877-1
TE Connectivity
CONN D-SUB FEMALE SCREW LOCK
Lowest to $1.5053
ECAD model for 828102-1
TE Connectivity
CONN D-SUB MOUNTING SCREW 4-40
Need more? Email Us
ECAD model for 5206052-3
TE Connectivity
FILLISTER HEAD SCREW ZN PLTD
Need more? Email Us
ECAD model for 5745137-2
TE Connectivity
CONN D-SUB FEMALE SCREW LOCK
Need more? Email Us
ECAD model for 3-828102-1
TE Connectivity
CONN D-SUB HD FEMALE SCREW LOCK
Lowest to $1.8741
ECAD model for 829261-2
TE Connectivity
CONN SCREWLOCK KIT 1=1 SCRW ASSY
Need more? Email Us
ECAD model for 212447-2
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
ECAD model for 863001061TLF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention