Products specifications

Category Connectors, Interconnects>D-Sub Connectors
Mfr Amphenol ICC (Commercial Products)
Series FCE17
Package Tray
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Cable Side (4-40)
Termination Solder Cup
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Features Filter
Color Black
Dielectric Material Thermoplastic, Glass Filled
Contact Material Phosphor Bronze
Temperature Range - Operating -40°C ~ 85°C
Base Product Number FCE17E09
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4030
Standard Package 100
Win Source Part Number 1008906-FCE17E09SM490
Ultra Librarian 3D Model Ultra Librarian FCE17E09SM490 CAD Model

Description

The FCE17E09SM490 is a D-sub connector with a receptacle, female sockets connector type.

  • Positions: 9
  • Color: Black
  • Feature: Filter
  • Contact Type: Signal
  • Rows: 2
  • Termination: Solder Cup
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0µin (0.38µm)
  • Flange Feature: Cable side (4-40)
  • Shell Material: Steel, tin plated
  • Dielectric Material: Thermoplastic, glass filled
  • Shell Size, Connector Layout: 1 (DE, E)
  • Current Rating: 5A
  • RoHS: Compliant
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Conec
CONN DSUB HD PLUG 26POS R/A SLDR
Need more? Email Us
ECAD model for 241A17110X
TE Connectivity
CONN D-SUB HD RCPT 62P VERT SLDR
Need more? Email Us
ECAD model for 747786-6
Positronic
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $28.7039
ECAD model for M24308/2-3F
Molex, LLC
Conn D-Subminiature SKT 3Power/10Signal POS Solder Pot ST Panel Mount 13 Terminal 1 Port
Need more? Email Us
ECAD model for 172704-0014
Conec
CONN D-SUB PLUG/RCPT 9POS R/A
Need more? Email Us
ECAD model for 164A19799X
TE Connectivity
CONN D-SUB PLUG 37POS R/A SOLDER
Need more? Email Us
ECAD model for 1-338171-2
Amphenol
CONN D-SUB HOUSING PLUG 25POS / Plug for Male Contacts Housing D-Sub Connector 25 Position
Need more? Email Us
ECAD model for 865625PLTXLF
ITT Cannon, LLC
CONN D-SUB RCPT 25P PNL MT CRIMP
Need more? Email Us
ECAD model for M24308/2-3F
ITT Cannon, LLC
CONN MICRO-D RCPT 15POS PNL MNT
Need more? Email Us
ECAD model for MDM-15SSM2-4

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention