EN
  • EN
  • DE

172704-0014

Part No 172704-0014
Manufacturer Molex, LLC
Catalog D - Sub Connectors
Description Conn D-Subminiature SKT 3Power/10Signal POS Solder Pot ST Panel Mount 13 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Connector Type D-Sub, Power, Receptacle
Contact Plating Gold
Country of Origin DE
Current Rating 5 A
Gender Female
Housing Material Steel
Max Operating Temperature 130 °C
Min Operating Temperature -55 °C
Mount Panel
Number of Circuits 10
Number of Pins 13
Number of Rows 2
Orientation Straight
Packaging Carton
RoHS Non-Compliant
Termination Solder
Win Source Part Number 1192383-172704-0014
Categories D - Sub Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 172704-0014 CAD Model

Description

The Molex, LLC 1192383-172704-0014 is a straight D-sub, power, receptacle connector with 10 circuits and two rows. Molex, LLC 1192383-172704-0014

  • Type: D-sub, Power, Receptacle
  • Configuration: Straight
  • Number of Circuits: 10
  • Number of Rows: Two
  • Current Rating: 5A
  • Contact Plating: Gold
  • Material: Steel
  • Termination: Solder
  • Suitable For: Various electronic devices
  • Supply and Demand Status: Limited

You May Also Be Interested in

Amphenol FCI
CONN D-SUB RCPT 9POS R/A SOLDER
Lowest to $1.3311
TE Connectivity
D-SUB ACCS
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
HARTING
DSUB-SCREW-LOCK-FE-UNC/M3-13MM
Need more? Email Us
HARTING
DSUB SCREW-LOCK FE UNC/M3 11MM
Need more? Email Us
HARTING
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $25.6285
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
Amphenol
DSUB MALE SCREW LOCK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess