EN
  • EN
  • DE

86303638BLF

Part No 86303638BLF
Manufacturer Amphenol
Catalog D - Sub Connectors
Description CONN BACKSHELL 15POS 180DEG BLK / 15 Position Hinged Backshell Connector Black 180° Unshielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods
Mfr Amphenol ICC (FCI)
Package Bulk
Accessory Type Hinged Backshell
Number of Positions 15
Cable Type Round
Cable Exit 180°
Shielding Unshielded
Material Polyamide (PA), Nylon
Hardware Strain Relief
Features Mating Screws 4-40
Color Black
Base Product Number 863036
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 2266-86303638BLF,609-1425
Standard Package 100
Win Source Part Number 1012104-86303638BLF
Ultra Librarian 3D Model Ultra Librarian 86303638BLF CAD Model

Description

The 86303638BLF is a D-Sub connector manufactured by Amphenol. D-Sub connectors are a common type of electrical connector used in a variety of applications for data and power transmission. This particular connector is designed for reliable and secure connections, offering robust performance in various environments.

Applications

  • Computer interfaces (serial ports, parallel ports)
  • Data acquisition systems
  • Industrial control equipment
  • Telecommunications equipment
  • Medical devices
  • Instrumentation

Features

  • Standard D-Sub form factor: Compatible with industry-standard D-Sub interfaces.
  • Pin count: Provides multiple connection points for data and power transmission.
  • Sturdy construction: Ensures reliable performance in demanding environments.
  • Various mounting options: Offers flexibility in installation.
  • RoHS compliant: Meets environmental regulations.
  • Contact Material: Copper Alloy

Benefits

  • Reliable Connection: Provides a secure and stable connection, reducing the risk of intermittent failures.
  • Versatile Compatibility: D-Sub form factor makes it compatible with a wide range of devices and equipment.
  • Durable Performance: Sturdy construction ensures long-term reliability and durability.
  • Easy Installation: Various mounting options simplify the installation process.
  • Environmental Compliance: Meets RoHS standards, ensuring environmentally friendly operation.

Additional Details

The 86303638BLF D-Sub connector is available in various pin configurations, shell sizes, and mounting options. It is designed to meet industry standards for electrical performance and mechanical reliability. It is commonly used for connecting peripherals, communication devices, and other electronic equipment. The gender of the connector (male or female) depends on the specific application requirements. Number of pins varies.

You May Also Be Interested in

Amphenol Commercial Products
CONN D-SUB RCPT 9POS SOLDER CUP
Lowest to $1.3758
TE Connectivity
D-SUB ACCS
Need more? Email Us
HARTING
CONN D-SUB RCPT 25POS PNL MNT WW
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
Amphenol FCI
CONN D-SUB RCPT 9POS R/A SOLDER
Lowest to $1.3311
Cinch Connectivity Solutions
CONN D-SUB SCREWLOCK FEMALE
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
Positronic
CONN D-SUB RCPT 25POS CRIMP
Lowest to $25.6285
TE Connectivity
SCREW HEAD 4-40 6.3MM ZINC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9015 $66.5525
75+ $1.5603 $117.0225
115+ $1.5114 $173.8110
160+ $1.4627 $234.0320
205+ $1.4140 $289.8700
275+ $1.2677 $348.6175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess