EN
  • EN
  • DE

10119217-2125LF

Part No 10119217-2125LF
Manufacturer Amphenol
Catalog Pluggable Cables
Description MIN-SAS HD ASY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Pluggable Cables
Mfr Amphenol
Package Bulk
Product Status Obsolete
Cable Connectors miniSAS HD 4i
Number of Positions 36
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock, Push-Pull
Cable Type Round
Usage Internal, Backplane to Controller
Length 4.10' (1.25m)
Color Black
Shielding Unshielded
Wire Gauge 30 AWG
Current - Max/Contact 500 mA
Frequency - Max 12Gbps
Base Product Number 10119217
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 760604-10119217-2125LF
Ultra Librarian 3D Model Ultra Librarian 10119217-2125LF CAD Model

Description

The Amphenol 760604-10119217-2125LF is a pluggable cable assembly designed for internal and backplane to controller connections.

  • Connectors: miniSAS HD 4i
  • Positions: 36
  • Cable Length: 4.10' (1.25m)
  • Cable Type: Round
  • Shielding: Unshielded
  • Wire Gauge: 30 AWG
  • Connector Type: Male to Male
  • Fastening Type: Latch lock and push-pull
  • Maximum Current Rating: 500 mA
  • Maximum Frequency: 12Gbps
  • Color: Black
  • Packaging: Bulk
  • Status: Obsolete
  • Package Quantity: 50 pcs

You May Also Be Interested in

3M
CABLE MINISAS 4X M-M 5M / 26 Position miniSAS 4x Plug to Plug 16.40' (5.00m) Black Shielded
Need more? Email Us
Amphenol
MIN-SAS HD ASY
Need more? Email Us
3M
CABLE MINISAS 4X M-M 1M / 26 Position miniSAS 4x Plug to Plug 3.28' (1.00m) Black Shielded
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
Amphenol FCI
CABLE MINISAS HD-MINISAS M-M 1M
Need more? Email Us
Samtec Inc.
CABLE M-M 1.02M / 32 Position Plug to Plug 3.33' (1.02m) Blue Shielded
Need more? Email Us
3M
CABLE MINISAS 4X M-M 2M / 26 Position miniSAS 4x Plug to Plug 6.56' (2.00m) Black Shielded
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
TE Connectivity
MATE-AX/FAKRA II,CABLE ASSY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess