EN
  • EN
  • DE

10117771-2010HLF

Part No 10117771-2010HLF
Manufacturer Amphenol FCI
Catalog Pluggable Cables
Description CABLE MINISAS HD-MINISAS M-M 1M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1324347-10117771-2010HLF
Category Cable Assemblies >Pluggable Cables
Manufacturer Amphenol ICC (FCI)
Packaging Bulk
Part Status Active
Cable Connectors miniSAS HD 4x, miniSAS
Number of Positions 16, 26
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock
Cable Type Round
Ultra Librarian 3D Model Ultra Librarian 10117771-2010HLF CAD Model

Description

The Mini-SAS HD product is the next generation SAS storage interface addressing channel bandwidth requirements of 6Gb/s, 12Gb/s and 14Gb/s meeting or exceeding the respective SAS 2.1 and proposed SAS 3.0 specifications. The Mini-SAS HD product provides greater port density (11mm port-to-port) versus the existing MiniSAS 2.0 product (19.01mm port-to-port).

You May Also Be Interested in

3M
CABLE QSFP+ M-M 3M
Need more? Email Us
3M
CABLE SATA F-F 900MM
Need more? Email Us
3M
CABLE SATA F-F 200MM
Need more? Email Us
3M
CABLE SATA F-F 4M
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
Molex, LLC
Rectangular Cable Assemblies 2 Circuit 100MM Picoblade
Need more? Email Us
Samtec Inc.
CABLE ASSY PCIE X4 F-M 1M
Need more? Email Us
Molex, LLC
NPIO CABLE ASSY RA TO STRAIGHT 0
Lowest to $104.1045
3M
CABLE SATA F-F 500MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess