EN
  • EN
  • DE

8G26-0A-CB1-00-1.00

Part No 8G26-0A-CB1-00-1.00
Manufacturer 3M
Catalog Pluggable Cables
Description CABLE MINISAS 4X M-M 1M / 26 Position miniSAS 4x Plug to Plug 3.28' (1.00m) Black Shielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Pluggable Cables
Mfr 3M
Series 8G26
Package Bulk
Cable Connectors miniSAS 4x
Number of Positions 26
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock, Push-Pull
Features Key Slot 2-4 to Key Slot 4-6, Pull Tab
Cable Type Flat, Twin Axial
Usage External
Length 3.28' (1.00m)
Color Black
Shielding Shielded
Wire Gauge 30 AWG
Frequency - Max 6Gbps
Temperature Range - Operating -20°C ~ 80°C
Base Product Number 8G26
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Other Names 3M10732,8G260ACB100100,50076308099843,7010506957,76308099843,XP200020178
Standard Package 1
Win Source Part Number 1164319-8G26-0A-CB1-00-1.00
Ultra Librarian 3D Model Ultra Librarian 8G26-0A-CB1-00-1.00 CAD Model

Description

The 3M 1164319-8G26-0A-CB1-00-1.00 is a pluggable cable assembly that has a length of 3.28' (1.00m) and consists of male to male connectors.

  • Length: 3.28' (1.00m)
  • Connectors: Male to Male
  • Cable Type: Flat, Twin Axial
  • Shielding: Shielded
  • Usage: External
  • Cable Compatibility: miniSAS 4x
  • Frequency: Max 6Gbps
  • Wire Gauge: 30 AWG
  • Packaging: Bulk
  • Applications: Data Storage, Servers, Network Switches
  • ECCN: EAR99
  • HTSUS: 8544.42.9090
  • Manufacturer: 3M
  • Product Name: 1164319-8G26-0A-CB1-00-1.00

You May Also Be Interested in

Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
TE Connectivity
Circular Connector, 5 Contact(s)
Need more? Email Us
3M
CABLE SATA F-F 4M
Need more? Email Us
Coherent
CABLE ASSY SFP+ M-M 1M
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us
3M
CABLE SATA F-F 900MM
Need more? Email Us
3M
CABLE QSFP+ M-M 3M
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
3M
CABLE QSFP28 M-M 2M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess