EN
  • EN
  • DE

8G26-8A-CB1-00-5.00

Part No 8G26-8A-CB1-00-5.00
Manufacturer 3M
Catalog Pluggable Cables
Description CABLE MINISAS 4X M-M 5M  /  26 Position miniSAS 4x Plug to Plug 16.40' (5.00m) Black Shielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Pluggable Cables
Mfr 3M
Series 8G26
Package Bulk
Cable Connectors miniSAS 4x
Number of Positions 26
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock, Push-Pull
Features Key Slot 2-4 to Key Slot 4-6, Pull Tab
Cable Type Flat, Twin Axial
Usage External
Length 16.40' (5.00m)
Color Black
Shielding Shielded
Wire Gauge 28 AWG
Frequency - Max 6Gbps
Temperature Range - Operating -20°C ~ 80°C
Base Product Number 8G26
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Other Names 50076308099881,8G268ACB100500,3M10734,76308099881,XP200020210,7010532148
Standard Package 1
Win Source Part Number 1145095-8G26-8A-CB1-00-5.00
Ultra Librarian 3D Model Ultra Librarian 8G26-8A-CB1-00-5.00 CAD Model

Description

The 3M 8G26-8A-CB1-00-5.00 is a pluggable cable assembly with a length of 16.40' (5.00m).

  • Number of Positions: 26
  • Color: Black
  • Connector Type: Plug to Plug
  • Fastening Type: Latch Lock, Push-Pull
  • Wire Gauge: 28 AWG
  • Component Gender: Male to Male
  • Cable Type: Flat, Twin Axial
  • Shielded: Yes
  • Frequency - Max: 6Gbps
  • Usage: External
  • HTSUS: 8544.42.9090

You May Also Be Interested in

3M
CABLE QSFP28 M-M 500MM
Need more? Email Us
Samtec Inc.
FIREFLY CABLE ASSEMBLY
Need more? Email Us
TE Connectivity
MATE-AX/FAKRA II,CABLE ASSY
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
Molex, LLC
NPIO CABLE ASSY RA TO STRAIGHT 0
Lowest to $104.1045
3M
CABLE QSFP+ M-M 1M
Need more? Email Us
3M
CABLE SATA F-F 4M
Need more? Email Us
3M
CABLE SATA F-F 800MM
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess