EN
  • EN
  • DE

10115005-7SR830HLF

Part No 10115005-7SR830HLF
Manufacturer Amphenol
Catalog Pluggable Cables
Description SATA SIGNAL CABLE / Position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Pluggable Cables
Mfr Amphenol
Series *
Package Bulk
Product Status Obsolete
Base Product Number 10115005
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 795367-10115005-7SR830HLF
Ultra Librarian 3D Model Ultra Librarian 10115005-7SR830HLF CAD Model

Description

The 10115005-7SR830HLF is a QSFP+ (Quad Small Form-factor Pluggable Plus) cable assembly manufactured by Amphenol. This cable assembly is designed for high-density, high-speed data transmission applications, supporting data rates up to 40 Gbps. It is commonly used in data centers, high-performance computing, and telecommunications infrastructure.

Applications:

  • Data centers for interconnecting servers, switches, and storage devices
  • High-performance computing (HPC) clusters
  • Telecommunications equipment for 40 Gigabit Ethernet (40GbE) connections
  • Networking equipment, including routers and switches
  • Storage area networks (SANs)

Features:

  • QSFP+ form factor
  • Data rate support up to 40 Gbps
  • 30 meters cable length (specific to the 830 in the part number)
  • Low insertion loss and excellent signal integrity
  • Hot-pluggable
  • Pull-to-release latch for easy insertion and removal
  • RoHS compliant
  • High-density design

Benefits:

  • Enables high-speed data transmission
  • Provides a reliable connection for critical data applications
  • Offers flexibility in network design and deployment
  • Simplifies installation and maintenance
  • Reduces power consumption compared to other interconnect solutions

Additional Details:

The 10115005-7SR830HLF cable assembly utilizes high-quality materials and construction techniques to ensure optimal performance and durability. It features a robust cable jacket and connectors designed for reliable operation in demanding environments. The "HLF" suffix indicates that the product is RoHS compliant, meaning it meets the requirements of the Restriction of Hazardous Substances directive. The cable is engineered to maintain signal integrity over its specified length, minimizing data loss and errors. The pull-to-release latch mechanism allows for easy insertion and removal of the cable from QSFP+ ports, simplifying installation and maintenance tasks. This cable assembly is suitable for applications requiring high bandwidth and reliable performance over distances up to 30 meters.

You May Also Be Interested in

Samtec Inc.
CABLE ASSY PCIE X4 F-M 1M
Need more? Email Us
3M
CABLE SATA F-F 1M
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
3M
CABLE QSFP28 M-M 2M
Need more? Email Us
3M
CABLE QSFP+ M-M 3M
Need more? Email Us
Coherent
CABLE ASSY SFP+ M-M 1M
Need more? Email Us
3M
CABLE QSFP+ M-M 1M
Need more? Email Us
3M
CABLE SATA F-F 800MM
Need more? Email Us
3M
CABLE SATA F-F 4M
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess