EN
  • EN
  • DE

ADX620WFGIBOX

Part No ADX620WFGIBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Phenom II X4 620 Socket AM2 (940)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952753-ADX620WFGIBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADX620WFGIBOX CAD Model

Description

The ADX620WFGIBOX, manufactured by AMD, is a desktop processor from the Athlon II X4 series. This quad-core processor is designed for multitasking and mainstream computing, offering good performance for everyday tasks, content creation, and gaming. It is a part of AMD's product line that provides a balance between performance and affordability.

Applications:

  • Desktop PCs: Used in general-purpose desktop computers for home and office environments.
  • Gaming: Suitable for playing many modern video games at moderate settings and resolutions.
  • Content creation: Can be used for basic photo and video editing tasks.
  • Home theater PCs (HTPCs): Provides ample processing power for media playback and streaming.
  • Small business servers: Offers decent performance for file sharing and application hosting in small businesses.

Features:

  • Quad-core architecture: Enables simultaneous processing of four independent instruction streams.
  • AMD64 technology: Supports 64-bit computing for improved performance with compatible operating systems and applications.
  • HyperTransport technology: Provides high-bandwidth communication between the processor and other system components.
  • Integrated memory controller: Reduces memory latency and improves overall system performance.
  • Cool'n'Quiet technology: Dynamically adjusts processor frequency and voltage to reduce power consumption and noise.

Benefits:

  • Improved multitasking: Enables smooth operation of multiple applications simultaneously.
  • Enhanced gaming performance: Provides a better gaming experience compared to dual-core processors.
  • Faster content creation: Reduces processing times for photo and video editing tasks.
  • Increased system responsiveness: Provides a more responsive user experience for everyday tasks.
  • Reduced power consumption: Helps lower energy bills and contributes to a smaller environmental footprint.

Additional Details:

The ADX620WFGIBOX typically operates at a clock speed of around 2.6 GHz. It features a 2 MB L2 cache (512KB per core). The processor utilizes a Socket AM3 interface, making it compatible with a range of motherboards. It has a thermal design power (TDP) of approximately 95W. It supports DDR3 memory. It is often paired with a discrete graphics card for gaming and other graphically intensive applications.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Advanced Micro Devices
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess