EN
  • EN
  • DE

SY10E111AJC

Part No SY10E111AJC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:9 28PLCC / Clock Fanout Buffer 9-OUT 1-IN 1:9 28-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100E, Precision Edge
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output PECL
Operating Supply Voltage 4.2 V ~ 5.5 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 795903-SY10E111AJC
Popularity Medium
Supply and Demand Status Limited
Family Name SY10E111
Introduction Date October 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY10E111AJC CAD Model

Description

Microchip Technology's SY10E111AJC: A High-Speed 1:9 Differential PECL Clock Driver

The SY10E111AJC from Microchip Technology is a high-performance, 1:9 differential PECL (Positive Emitter-Coupled Logic) clock driver designed for use in demanding applications that require precise clock distribution and signal integrity. This device is part of Microchip's high-speed integrated circuit portfolio and is engineered to meet the stringent requirements of telecommunications, data communications, and test equipment systems.

With a maximum clock frequency of 3GHz, the SY10E111AJC is capable of distributing one clock input into nine identical outputs with minimal skew. This makes it an ideal solution for synchronizing multiple high-speed components within a system. The device features a fully differential clock path which minimizes both the common-mode noise and the propagation delay, ensuring that high-speed signals are transmitted with accuracy and consistency.

The SY10E111AJC operates with a supply voltage range of 4.2V to 5.5V, which allows for compatibility with various system voltage levels. Additionally, the device is housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while offering robust protection for the integrated circuits inside.

Key features of the SY10E111AJC include:

  • High-Speed Operation: Capable of handling clock frequencies up to 3GHz.
  • Differential PECL Outputs: Nine low-skew outputs for reliable clock distribution.
  • Power Supply: Operates with a 4.2V to 5.5V supply voltage.
  • Package: Supplied in a 28-lead PLCC package for ease of integration.

Microchip Technology's commitment to quality and performance is evident in the SY10E111AJC clock driver. Its ability to maintain signal integrity across multiple outputs makes it an essential component for systems that cannot afford timing discrepancies or signal degradation. Whether used in server farms, networking equipment, or high-speed data transfer interfaces, the SY10E111AJC stands as a reliable and efficient solution for your clock distribution needs.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess