Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953085-ADH4050DOBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADH4050DOBOX CAD Model

Description

The AMD ADH4050DOBOX is a Socket AM2 single-core CPU based on the K9 microarchitecture. It is designed for desktop computers and embedded systems. This processor offers a balance of performance and power efficiency, making it suitable for a variety of applications.

Applications

  • Desktop Computers: General-purpose computing, office productivity, web browsing, and multimedia consumption.
  • Embedded Systems: Industrial control systems, point-of-sale (POS) terminals, and digital signage.
  • Thin Clients: Low-power computing for remote access to applications and data.
  • Home Servers: Basic file sharing and media streaming.

Features

  • Single-Core Architecture: Efficient processing for single-threaded applications and background tasks.
  • Socket AM2 Compatibility: Compatible with a wide range of motherboards.
  • Cool'n'Quiet Technology: Reduces power consumption and noise levels by dynamically adjusting clock speed and voltage.
  • Virtualization Support (AMD-V): Enables the use of virtual machines for running multiple operating systems or applications simultaneously.
  • Integrated Memory Controller: Improves memory access speed and overall system performance.

Benefits

  • Cost-Effective: Provides a good balance of performance and affordability.
  • Power Efficiency: Consumes less power compared to multi-core processors, reducing energy costs.
  • Reliable Performance: Delivers stable and consistent performance for everyday computing tasks.
  • Easy Integration: Compatible with widely available Socket AM2 motherboards and components.
  • Enhanced Security: Features built-in security technologies to protect against malware and unauthorized access.

Additional Details

The ADH4050DOBOX typically operates at a clock speed of around 2.0 GHz to 2.6 GHz, depending on the specific model. It features a specific L2 cache size, like 512KB, which contributes to faster data access. The processor also supports DDR2 memory. The TDP (Thermal Design Power) is relatively low, making it suitable for systems with limited cooling capabilities.

This processor is a solid choice for users who need a reliable and energy-efficient solution for basic computing tasks and embedded applications. Its single-core design ensures efficient performance for single-threaded workloads, while its power-saving features help reduce energy consumption and extend battery life in mobile devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
STMicroelectronics
IC MCU 32BIT 2MB FLASH 100ETQFP / e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Lowest to $24.4695
ECAD model for SPC584B70E3EHC0X
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention