EN
  • EN
  • DE

SPC584B70E3EHC0X

Part No SPC584B70E3EHC0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100ETQFP  /  e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58 4B-Line
Package Tape & Reel
Core Processor e200z420
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals DMA, POR, WDT
Number of I/O 88
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 5.5V, 1.14V ~ 1.26V
Data Converters A/D 64 ch x 1x10b SAR, 3x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC584
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Other Names 497-19519-1,497-19519-2,497-19519-6
Standard Package 1,000
Win Source Part Number 1005367-SPC584B70E3EHC0X
Ultra Librarian 3D Model Ultra Librarian SPC584B70E3EHC0X CAD Model

Description

The SPC584B70E3EHC0X is a cutting-edge microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This powerful component is part of the SPC58 4B Line of 32-bit Power Architecture microcontrollers, which are renowned for their high performance, reliability, and a rich set of features.

Key Features

  • Advanced e200z4d Dual-Core CPU: Built on Power Architecture technology, each core operates at up to 180 MHz, providing the computational horsepower required for complex tasks.
  • Embedded Memory: Comes with 1.5 MB of flash memory and 192 KB of RAM, ensuring ample space for program storage and efficient data processing.
  • Enhanced Safety: Includes features designed to meet the Automotive Safety Integrity Level (ASIL-D) requirements, making it suitable for safety-critical automotive applications.
  • Multiple Communication Interfaces: Offers a range of communication options such as CAN, LIN, and FlexRay, facilitating versatile connectivity options within vehicle networks.
  • Robust I/O Capabilities: Equipped with numerous inputs and outputs, including analog-to-digital converters (ADCs), timers, and PWM channels, which allow for precise control and sensor interfacing.
  • Low-Power Modes: Features several low-power modes to reduce energy consumption during idle times, crucial for battery-dependent applications.

Applications

The SPC584B70E3EHC0X is tailored for a variety of applications within the automotive sector, including powertrain systems, advanced driver-assistance systems (ADAS), and body electronics. Its robust design and feature set also make it an excellent choice for industrial control systems where reliability and performance are paramount.

Package and Quality

This microcontroller is offered in a LQFP144 package, which is designed for easy mounting on printed circuit boards. STMicroelectronics ensures that the SPC584B70E3EHC0X meets stringent quality standards, providing designers and engineers with a trusted solution for their high-performance embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4695 $73.4085
5+ $20.0776 $100.3880
8+ $19.4501 $155.6008
11+ $18.8227 $207.0497
14+ $18.1953 $254.7342
19+ $16.3130 $309.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 798 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess